EN
  • EN
  • DE

DAC8574IPW

Part No DAC8574IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Bit Digital to Analog Converter
Manufacturer Texas Instruments
Package Tube
Family Name DAC8574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-14170-5, -296-14170-5-ND, -DAC8574IPW-NDR, -296-14170-5, 296-14170-5-NDR, -DAC8574IPWG4-NDR, -DAC8574IPWG4
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847044-DAC8574IPW
Ultra Librarian 3D Model Ultra Librarian DAC8574IPW CAD Model

Description

Texas Instruments DAC8574IPW Product Overview

The DAC8574IPW is a high-performance, quad-channel digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of precision data conversion in industrial and communication applications. This 16-bit DAC features a low-power architecture and a flexible interface, making it an excellent choice for systems requiring high-resolution analog output.

Key Features

  • Resolution: The DAC8574IPW offers a 16-bit resolution, providing fine-grain analog output that ensures high precision in the converted signal.
  • Quad Channels: With four independent DAC channels, it allows for simultaneous output of multiple analog signals, increasing the efficiency and versatility of the system.
  • Power Efficiency: It operates with a low-power consumption, which is critical for energy-sensitive applications, helping to extend the life of battery-powered devices.
  • Interface: The device includes a 2-wire I2C-compatible serial interface, which supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes, making it easily integrated into a variety of microcontroller-based systems.
  • Voltage Reference: An onboard, precision voltage reference ensures stability and accuracy of the output signals over the entire operating temperature range.
  • Software Reset: A software reset function enables the DAC and internal registers to be reset through the serial interface, simplifying power-on and brown-out management.
  • Power-On Reset: Each DAC channel powers up at zero-scale or mid-scale, which can be user-selected, ensuring a known and safe state on power-up.
  • Package: The DAC8574IPW is available in a compact TSSOP-16 package, making it suitable for space-constrained applications.

Applications

The DAC8574IPW is ideal for a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Test and measurement equipment
  • Analog output modules
  • Programmable logic controllers (PLCs)

With its combination of high resolution, multiple channels, and low power consumption, the Texas Instruments DAC8574IPW stands out as a versatile and reliable component for any system requiring accurate digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7480 $62.2440
6+ $17.0240 $102.1440
10+ $16.4920 $164.9200
13+ $15.9600 $207.4800
17+ $15.4280 $262.2760
22+ $13.8320 $304.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess