EN
  • EN
  • DE

DAC8740HRGER

Part No DAC8740HRGER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24VQFN / Interface 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Interface UART
Voltage - Supply 1.71V ~ 5.5V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting Type Surface Mount
Base Product Number DAC8740
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868213-DAC8740HRGER
Ultra Librarian 3D Model Ultra Librarian DAC8740HRGER CAD Model

Description

Introducing the Texas Instruments DAC8740HRGER

The DAC8740HRGER is a high-performance, precision digital-to-analog converter (DAC) designed by Texas Instruments to meet the rigorous demands of industrial applications. This robust component is housed in a compact VQFN-24 package, making it an ideal solution for space-constrained applications without compromising on functionality or performance.

Key Features:

  • High Resolution: The DAC8740HRGER offers a 16-bit resolution, providing precise analog output for accurate control in industrial systems.
  • Wide Operating Range: This DAC operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Flexible Power Supply: It supports a wide supply voltage range, accommodating various industry-standard voltages and simplifying power design considerations.
  • Integrated Features: The device includes an internal reference and output amplifier, reducing the need for external components and simplifying the design process.

Applications:

The DAC8740HRGER is versatile and can be used in a variety of industrial applications, including:

  • Process control and automation
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Test and measurement equipment

Communication and Programmability:

Featuring a SPI-compatible serial interface, the DAC8740HRGER allows for easy communication with microcontrollers and processors. This interface facilitates programming of the internal registers, which control various functions such as output range, mode of operation, and power-down states.

Reliability and Safety:

Texas Instruments has designed the DAC8740HRGER with reliability in mind. It includes built-in error detection and diagnostics, which are critical for safety-critical applications. The device's robust design ensures long-term stability and performance, making it a trusted choice for industrial systems.

In summary, the DAC8740HRGER from Texas Instruments is a highly reliable and precise DAC, packed with features necessary for modern industrial applications. Its combination of performance, integrated functionality, and ease of use make it an excellent choice for designers seeking to optimize their system's performance.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6855 $51.1695
19+ $5.3257 $101.1883
30+ $5.1458 $154.3740
42+ $4.7859 $201.0078
55+ $4.6060 $253.3300
68+ $4.4261 $300.9748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess