EN
  • EN
  • DE

DAC8775IRWFT

Part No DAC8775IRWFT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT ANLG A/V-OUT 72QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series DAC8775
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 4
Settling Time 30µs
Output Type Analog Current and Voltage
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 12V ~ 36V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±12, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Mounting Type Surface Mount
Base Product Number DAC8775
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584023-DAC8775IRWFT
Ultra Librarian 3D Model Ultra Librarian DAC8775IRWFT CAD Model

Description

Product Overview: Texas Instruments DAC8775IRWFT

The DAC8775IRWFT is a highly integrated, precision four-channel digital-to-analog converter (DAC) designed by Texas Instruments, tailored for industrial applications that demand high accuracy and reliability. This advanced component is part of TI's broad portfolio of DACs, known for their performance and ease of use in complex control systems.

Key Features:

  • Quad-Channel Output: The device integrates four 16-bit DAC channels, offering precise control for multiple outputs simultaneously.
  • Programmable Output Range: Each channel can be configured for different output ranges, including 0-5V, 0-10V, ±5V, ±10V, 0-20mA, 4-20mA, and more, providing flexibility for various industrial applications.
  • Integrated Features: It features on-chip diagnostics, error reporting, and a CRC generator to enhance data integrity, making it suitable for safety-critical applications.
  • High Accuracy: The DAC8775IRWFT ensures high accuracy with low offset errors and gain errors, which is critical for precise control systems.
  • Thermal Performance: Enclosed in a compact, thermally-enhanced 24-pin TSSOP package, it operates efficiently across a wide industrial temperature range of -40°C to +105°C.

Applications:

The DAC8775IRWFT is engineered to meet the stringent requirements of various industrial applications. It is ideal for:

  • Process control and automation systems
  • Programmable logic controllers (PLCs)
  • Factory automation equipment
  • Test and measurement systems
  • Analog output modules

Design Support:

Designers can leverage Texas Instruments' comprehensive design resources, including application notes, development tools, and reference designs, to accelerate the integration of the DAC8775IRWFT into their projects.

With its robust feature set and proven reliability, the DAC8775IRWFT from Texas Instruments stands as an exceptional choice for engineers looking to enhance the performance and integrity of their industrial control systems.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1618 $78.3236
4+ $32.1328 $128.5312
5+ $31.1287 $155.6435
7+ $30.1245 $210.8715
9+ $29.1204 $262.0836
12+ $26.1079 $313.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess