EN
  • EN
  • DE

DAC8830ICDRG4

Part No DAC8830ICDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number DAC8830
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584038-DAC8830ICDRG4
Ultra Librarian 3D Model Ultra Librarian DAC8830ICDRG4 CAD Model

Description

Texas Instruments DAC8830ICDRG4 Precision Digital-to-Analog Converter

The Texas Instruments DAC8830ICDRG4 is a highly precise digital-to-analog converter (DAC) designed to deliver accuracy and stability for advanced industrial, automotive, and communication systems. This 16-bit DAC is part of the low-power, voltage-output, single-channel DAC8830 family and comes in a compact 10-pin VSSOP package.

With its integrated precision output amplifier, the DAC8830ICDRG4 can generate a bipolar voltage output directly, making it an excellent choice for applications that require a high level of precision and minimal space. The device operates from a single 2.7V to 5.5V power supply, providing flexibility for various power environments, and is specified over the extended industrial temperature range of -40°C to +125°C.

Key features of the DAC8830ICDRG4 include its low glitch energy (0.15 nV-s), which reduces spurious signals and noise in the output signal, and a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place. This feature is particularly important in control systems to avoid unexpected behavior during power-up.

The device also boasts an impressive settling time of just 5 microseconds, enabling rapid and accurate updates to the output voltage as needed. Additionally, the DAC8830ICDRG4 offers a serial interface that is compatible with several popular standards, including SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital signal processors.

For enhanced system reliability, the DAC8830ICDRG4 incorporates a power-down feature that reduces the current consumption to 200 nA at 5V, thus conserving power in energy-sensitive applications. This feature, combined with its low power consumption and high precision, makes the DAC8830ICDRG4 an ideal solution for portable and battery-operated instruments, process control systems, data acquisition systems, and digital gain and offset adjustment applications.

Overall, the Texas Instruments DAC8830ICDRG4 is a versatile and reliable component that delivers high-performance digital-to-analog conversion, suitable for a broad spectrum of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2988 $51.4940
12+ $8.4503 $101.4036
19+ $8.1862 $155.5378
26+ $7.9221 $205.9746
33+ $7.6581 $252.7173
44+ $6.8659 $302.0996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess