EN
  • EN
  • DE

DAC9881SRGETG4

Part No DAC9881SRGETG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 18-BIT 1CH V-OUT 24-VQFN / DAC 1-CH R-2R 18-bit 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 18
Number of D/A Converters 1
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 1.7 V ~ 5.5 V
INL/DNL (LSB) ±2.5, ±1
Architecture R-2R
Operating Temperature Range -40°C ~ 105°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 772496-DAC9881SRGETG4
Popularity Medium
Supply and Demand Status Limited
Family Name DAC9881
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC9881SRGETG4 CAD Model

Description

The DAC9881SRGETG4 is a high-precision, 18-bit digital-to-analog converter (DAC) from Texas Instruments, designed for industrial applications that demand the highest level of accuracy and stability. It is part of TI's extensive range of DAC products known for their reliability and performance.

Key Features

  • Resolution: This DAC offers an impressive 18-bit resolution, providing fine granularity and precise control for analog output signals.
  • Interface: The device features a versatile 3-wire serial interface, compatible with several microcontrollers and digital signal processors, facilitating easy communication and integration into various systems.
  • Reference Voltage: It includes an internal reference voltage, which simplifies the design by reducing the number of external components required. Additionally, it ensures a consistent and stable reference for the DAC's operation.
  • Accuracy: With its high level of accuracy, including a low integral nonlinearity (INL) and differential nonlinearity (DNL), the DAC9881SRGETG4 ensures precise analog output, suitable for critical applications.
  • Package: The device comes in a compact, surface-mount VQFN-24 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in varying environmental conditions.

Applications

The DAC9881SRGETG4 is ideally suited for a variety of demanding applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control
  • Medical Instrumentation
  • Precision Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DAC9881SRGETG4 is manufactured to meet the stringent requirements of industrial applications. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers looking for a dependable DAC solution.

Overall, the DAC9881SRGETG4 is a testament to Texas Instruments' dedication to providing advanced, precision-engineered components that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9542 $72.9542
2+ $59.8599 $119.7198
3+ $57.9893 $173.9679
4+ $56.1187 $224.4748
5+ $54.2480 $271.2400
7+ $48.6362 $340.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 431 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess