EN
  • EN
  • DE

DCH010505DN7

Part No DCH010505DN7
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC-DC MINI 1W 3KVDC ISOL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCH01
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 100mA, 100mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 3kV (3000V)
Applications ITE (Commercial)
Mounting Style Through Hole
Package 7-SIP Module (5 Leads)
Size / Dimension 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 72%
Power (Watts) - Max 1W
Win Source Part Number 013836-DCH010505DN7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCH010505DN7 CAD Model

Description

Description

The DCH010505DN7 is an expertly crafted electronic part designed to deliver superior performance in diverse applications, featuring advanced technology that ensures optimal functionality.

Features and Benefits

  • Superior Performance: Delivers high-quality results in demanding environments.
  • Compact Form Factor: Facilitates integration into space-constrained designs.
  • Longevity: Built to last with robust materials and engineering.

Applications

  • Power Management: Enhances efficiency in energy distribution systems.
  • Portable Electronics: Integrates into compact devices, providing a reliable power source.
  • Automotive Systems: Embedded in vehicular electronics for improved functionality.

The DCH010505DN7 is ideal for projects that demand efficient and robust electronic solutions.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1351 $69.4053
6+ $18.9826 $113.8956
9+ $18.3894 $165.5046
12+ $17.7962 $213.5544
15+ $17.2030 $258.0450
20+ $15.4234 $308.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess