EN
  • EN
  • DE

DCPA10512DP-U/700

Part No DCPA10512DP-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-12V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Isolated Module DC DC Converter 2 Output 12V -12V - - 42mA, 42mA 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series DCPA1 (1W)
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 14-SMD Module, 7 Leads, Gull Wing
Case / Package 7-SOP
Family Name DCPA10512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51052-6, DCPA10512DP-U/700-ND, 296-51052-2, 296-51052-1
Quantity per package 700
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868269-DCPA10512DP-U/700
Ultra Librarian 3D Model Ultra Librarian DCPA10512DP-U/700 CAD Model

Description

The DCPA10512DP-U/700 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' extensive portfolio of power management devices, specifically tailored for high-efficiency energy conversion and management in a wide array of electronic applications.

Key Features

  • High Efficiency: The DCPA10512DP-U/700 is engineered to provide exceptional power efficiency, which is crucial for modern electronic devices, ensuring reduced heat generation and longer battery life for portable applications.
  • Compact Design: This IC features a compact footprint, making it an ideal choice for space-constrained applications, without compromising on performance.
  • Versatility: With its versatile design, the DCPA10512DP-U/700 can be employed in a variety of devices, ranging from consumer electronics to industrial systems.
  • Robust Power Handling: It is capable of handling substantial power levels, making it suitable for high-power applications that require a reliable power supply.

Applications

The DCPA10512DP-U/700 is designed to meet the demands of a broad spectrum of applications. It is particularly well-suited for:

  • Portable Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Devices
  • Automotive Electronics

Technical Specifications

With its advanced technical specifications, the DCPA10512DP-U/700 ensures reliable performance across various operating conditions. Key specifications include:

  • Input Voltage Range: Specified according to the application requirements
  • Output Voltage Range: Configurable to meet the needs of the target application
  • Efficiency: Optimized for the device's intended operating environment
  • Package: Designed to facilitate easy integration into a wide range of product designs

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The DCPA10512DP-U/700 is manufactured with the highest industry standards, ensuring performance and longevity for the end-users.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4554 $64.3662
6+ $17.6045 $105.6270
9+ $17.0543 $153.4887
13+ $16.5042 $214.5546
16+ $15.9541 $255.2656
21+ $14.3036 $300.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 651 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess