EN
  • EN
  • DE

AD8551

Part No AD8551
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138676-AD8551
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Test & Measurement, Medical
Ultra Librarian 3D Model Ultra Librarian AD8551 CAD Model

Description

Analog Devices Inc. AD8551 Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers

The AD8551 from Analog Devices Inc. represents a breakthrough in operational amplifier design, offering an exceptional combination of high-performance specifications ideal for precision applications. Designed to operate on a single supply, this zero-drift, rail-to-rail input and output amplifier provides continuous performance near the supply limits, making it an excellent choice for battery-powered devices and other applications where supply voltage may vary.

With an operating voltage range of 2.7V to 5.5V, the AD8551 is incredibly versatile. It can function within a wide array of systems without requiring dual supplies, simplifying design and reducing power consumption. This amplifier boasts a typical offset voltage of just 1 µV and an offset drift of less than 0.005 µV/°C, ensuring precise signal amplification even in environments with fluctuating temperatures.

The AD8551 also features an impressive noise performance with a total harmonic distortion plus noise (THD+N) of 0.0005%, making it an ideal choice for audio applications and signal conditioning in medical devices. Its rail-to-rail input and output swing provide maximum dynamic range, a crucial feature for low-voltage operations and when interfacing with analog-to-digital converters (ADCs).

Moreover, the amplifier offers a quiescent current of just 1 mA (max), which is beneficial for power-sensitive designs. The low input bias currents and high impedance make the AD8551 suitable for sensor signal amplification and precision filters. Its no-phase-reversal feature ensures stability and predictable behavior, which is critical in closed-loop systems and control applications.

The AD8551 comes in a compact SC70-5 package, making it an excellent choice for space-constrained applications. Its robust design ensures performance reliability and longevity, making it a go-to operational amplifier for industrial, automotive, and consumer electronics where precision and efficiency are paramount.

Whether you're designing a precision instrumentation system, a battery-powered device, or a high-performance audio circuit, the AD8551 from Analog Devices Inc. offers the precision, low power, and ease of use that modern applications demand.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1856 $50.1120
660+ $0.1523 $100.5180
1,020+ $0.1475 $150.4500
1,405+ $0.1428 $200.6340
1,815+ $0.1380 $250.4700
2,430+ $0.1237 $300.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess