SNJ54AHCT125J - Quad Bus Buffer Gates with 3-State Outputs
The SNJ54AHCT125J is a high-performance, integrated circuit from Texas Instruments, designed to provide reliable buffering with three-state outputs. This quad bus buffer gate is part of the AHCT family, which is characterized by its advanced high-speed CMOS technology, offering the perfect blend of speed and power consumption for a wide range of applications.
This specific model, the SNJ54AHCT125J, comes in a robust ceramic flat package (J package) and is designed to operate over the full military temperature range of -55°C to 125°C. It is particularly suitable for interfacing with bus lines in a military or aerospace environment where high reliability and enhanced performance are crucial.
The device features four independent buffer gates, each with a 3-state output that can be used to drive bus lines or buffer memory address registers. The use of 3-state outputs allows multiple units to share a common bus, which is essential in complex systems where bus management is vital. When the output-enable (OE) input is high, the output is in the high-impedance state, which effectively disconnects the output from the bus, allowing other devices to drive the bus without interference.
Key specifications of the SNJ54AHCT125J include:
- Logic Family: AHCT
- Logic Type: Quad Bus Buffer Gates with 3-State Outputs
- Number of Channels: 4
- Output Type: 3-State
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Package / Case: Ceramic Flat (J-Lead)
Applications for the SNJ54AHCT125J are diverse and include military and aerospace systems, high-speed data acquisition, digital signal processing, and any other systems that require a high degree of reliability and performance under harsh conditions.
Overall, the SNJ54AHCT125J from Texas Instruments stands out for its durability, performance, and versatility, making it a go-to solution for engineers looking to incorporate reliable buffer gates with 3-state outputs into their designs.