EN
  • EN
  • DE

DCR010505U/1KE4

Part No DCR010505U/1KE4
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) DC DC Converters
Description MINIATURE, 1W ISOLATED REGULATED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Features Remote On/Off
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width), 12 Leads
Size / Dimension 0.70" L x 0.30" W x 0.10" H (17.9mm x 7.5mm x 2.7mm)
Supplier Device Package 12-SOP
Control Features Enable, Active High
Ultra Librarian 3D Model Ultra Librarian DCR010505U/1KE4 CAD Model

You May Also Be Interested in

Cosel USA, Inc.
DC/DC CONVERTER 12V 16W / Open Frame DC DC Converter 1 Output 12V 1.3A 36V Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W
Lowest to $0.2645
ABB Embedded Power
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 40.6V / Enclosed DC DC Converter 1 Output 40.6V 35A 800V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 3W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 50W / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess