EN
  • EN
  • DE

DCR012405U/1K

Part No DCR012405U/1K
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 19 Weeks
Features Isolated Module DC DC Converter 1 Output 5V - - 200mA 21.6V - 26.4V Input
Manufacturer Texas Instruments
Series DCR01 (1W)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width), 12 Leads
Case / Package 12-SOP
Family Name DCR012405
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number DCR012405U/1KE4, DCR012405U/1KE4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916812-DCR012405U/1K
Ultra Librarian 3D Model Ultra Librarian DCR012405U/1K CAD Model

Description

The Texas Instruments DCR012405U/1K is a highly efficient, isolated, unregulated DC-DC converter module designed to provide reliable performance in a wide range of applications. This compact power module is part of the DCR01 series and is known for its high-quality design and ease of integration into various electronic systems.

Key Features

  • Input Voltage Range: The DCR012405U/1K operates with an input voltage range of 10.8V to 13.2V, making it versatile for use in multiple power environments.
  • Output Voltage: It provides a nominal output voltage of 5V, suitable for powering a broad array of low-voltage devices and circuits.
  • Output Current: The module is capable of delivering up to 200mA of output current, ensuring sufficient power for a variety of applications.
  • Isolation: With an isolation voltage of 1kVDC, this converter offers excellent electrical isolation between input and output, enhancing the safety and performance of the overall system.
  • Efficiency: The DCR012405U/1K boasts a high efficiency rate, minimizing energy loss and heat generation during operation.
  • Package: It comes in a compact surface-mount package, allowing for space-saving integration into printed circuit boards (PCBs).
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environmental conditions.
  • Regulatory Compliance: It adheres to industry standards and regulatory requirements, ensuring compatibility and safety for use in a wide range of commercial and industrial applications.

Applications

The DCR012405U/1K is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Data communication equipment
  • Mixed analog/digital subsystems
  • Test and measurement equipment
  • Isolated operational amplifiers and data acquisition systems

With its robust design and reliable performance, the Texas Instruments DCR012405U/1K DC-DC converter is an excellent choice for designers looking for a high-quality power solution that combines functionality with ease of use.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4245 $70.8490
4+ $29.0663 $116.2652
6+ $28.1580 $168.9480
8+ $27.2497 $217.9976
10+ $26.3413 $263.4130
13+ $23.6164 $307.0132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess