EN
  • EN
  • DE

DDC112UK/1KG4

Part No DDC112UK/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Bits 20
Sampling Rate (Per Second) 3k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration DSI-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number DDC112
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852359-DDC112UK/1KG4
Ultra Librarian 3D Model Ultra Librarian DDC112UK/1KG4 CAD Model

Description

Introducing the DDC112UK/1KG4 from Texas Instruments

The DDC112UK/1KG4 is an advanced, high-performance current-input analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This precision device is tailored for the direct digitization of low-level current signals, making it an ideal solution for a wide range of applications, including scientific instrumentation, medical imaging, and industrial process control.

Key Features

  • High-Resolution ADC: The DDC112UK/1KG4 boasts a 20-bit resolution, ensuring highly accurate and detailed digital representations of the input current signals.
  • Dual-Channel Input: Equipped with two independent current input channels, this ADC allows for simultaneous measurements, enhancing the efficiency of data acquisition in multi-sensor systems.
  • Integrated PGA: An onboard programmable gain amplifier (PGA) provides the flexibility to adjust the gain settings, accommodating a range of input current levels and optimizing performance for specific applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the DDC112UK/1KG4 operates with low power consumption, making it suitable for battery-powered devices and portable equipment.
  • High-Speed Interface: A high-speed serial interface ensures quick and reliable data transfer to a microcontroller or digital signal processor, facilitating real-time data processing.

Applications

The versatility of the DDC112UK/1KG4 extends to various high-precision applications. In the medical field, it can be used for diagnostic imaging equipment such as CT scanners and digital X-ray systems. It is also well-suited for scientific research, enabling precise measurements in spectrometry and nuclear instrumentation. Additionally, its accuracy and reliability make it an excellent choice for industrial applications, including process monitoring and control systems.

Quality and Reliability

Texas Instruments is committed to delivering the highest quality products. The DDC112UK/1KG4 is built with this commitment in mind, ensuring both robustness and long-term reliability for mission-critical applications. With Texas Instruments' expertise in integrated circuit design, users can trust the DDC112UK/1KG4 to deliver consistent performance and precision in the most demanding environments.

Whether you're developing cutting-edge medical equipment or enhancing industrial process accuracy, the DDC112UK/1KG4 from Texas Instruments is the ADC of choice for professionals who demand the best in current-input digitization.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4075 $70.2225
5+ $21.9260 $109.6300
8+ $21.1852 $169.4816
11+ $19.7038 $216.7418
14+ $18.9630 $265.4820
17+ $18.2223 $309.7791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess