EN
  • EN
  • DE
  • IT

DDC232

Part No DDC232
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 32-Channel, Current-Input Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166969-DDC232
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDC232 CAD Model

Description

Introducing the Texas Instruments DDC232

The Texas Instruments DDC232 is a highly integrated, 20-bit analog-to-digital converter (ADC) designed specifically for medical imaging and scientific instrumentation applications. This advanced chip is capable of directly converting the charge from a photodiode array into a digital output, streamlining the design process for engineers and enhancing the performance of the end product.

Key Features of the DDC232:

  • High Resolution: With its 20-bit resolution, the DDC232 provides precise and accurate measurements, ensuring that even the smallest signal variations are captured.
  • 32-Channel Input: The device integrates 32 independent channels, making it ideal for large array detectors where space and power are at a premium.
  • Low Noise Performance: The DDC232 boasts an exceptionally low-noise design, which is critical for high-sensitivity applications such as computed tomography (CT), digital X-ray, and non-destructive testing.
  • Programmable Gain and Offset: Each channel can be individually programmed for gain and offset, allowing for fine-tuning and calibration to match the characteristics of the photodiode array.
  • High Integration: The inclusion of on-chip sample-and-hold circuitry and a precision band-gap reference reduces the need for external components, simplifying the overall system design.
  • Serial Interface: A serial interface is provided for easy communication with microprocessors or DSPs, enabling straightforward integration into a variety of systems.

Applications:

The DDC232's specialized features make it particularly well-suited for:

  • Medical imaging systems, including CT and digital X-ray
  • Scientific instrumentation such as spectrometers and particle detectors
  • Industrial imaging for non-destructive testing and quality control

With its combination of high resolution, multiple channels, and low noise, the Texas Instruments DDC232 stands out as a premium ADC solution for demanding imaging applications. Whether you're designing cutting-edge medical equipment or precise scientific instruments, the DDC232 provides the performance and reliability you need to deliver exceptional results.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB AT2LPTM USB 2.0 to ATA/ATAPI Bridge
Need more? Email Us
Texas Instruments
1-A, SINGLE-CHIP, LI-ION AND LI-POL CHARGER IC
Lowest to $0.9951
Fairchild/ON Semiconductor
Octal 3-STATE Bus Driver
Lowest to $0.3461
Texas Instruments
CMOS LOW-POWER MONOSTABLE/ASTABLE MULTIVIBRATOR
Lowest to $0.2464
Siemens
SIPMOS Power Transistor (N channel Enhancement mode FREDFET)
Need more? Email Us
Texas Instruments
High Speed CMOS Logic 8-Input NAND Gate
Lowest to $0.5183
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM
Lowest to $15.0601
Atmel
SPI Serial EEPROMs
Need more? Email Us
Power Innovations Ltd
PNP SILICON POWER TRANSISTORS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess