The Texas Instruments DIR9001 is a state-of-the-art digital audio interface receiver that provides a robust solution for systems requiring digital audio data reception. It is designed to decode incoming S/PDIF or AES/EBU audio data formats, making it an ideal component for audio equipment such as AV receivers, CD/DVD players, and digital audio workstations.
Key Features
- Compatibility: The DIR9001 is compatible with 28kHz to 108kHz sample rates and up to 24-bit resolution, ensuring support for high-quality audio sources.
- Low Jitter: It features a low-jitter clock recovery circuit, critical for maintaining audio integrity and ensuring high-fidelity playback.
- Flexible Outputs: The device provides both serial audio data and integrated channel status data outputs, offering versatility in system design.
- Minimal External Components: The DIR9001 requires few external components, which simplifies circuit design and reduces system cost.
Technical Specifications
Parameter
Specification
Supply Voltage
3.3V to 5V
Operating Temperature Range
-25°C to 85°C
Package Type
28-Pin SSOP
Applications
The DIR9001's versatile nature makes it suitable for a wide range of applications, including but not limited to:
- Professional and consumer audio receivers
- High-fidelity audio systems
- Home theater systems
- Musical instruments with digital audio interfaces
Conclusion
The Texas Instruments DIR9001 digital audio interface receiver stands out with its high-performance features, ensuring seamless integration into various audio systems. Its low-jitter design and compatibility with multiple audio data formats make it a go-to solution for designers looking to create high-quality audio experiences.