EN
  • EN
  • DE

DIT4192IPW

Part No DIT4192IPW
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 192kHz Digital Audio Transmitter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Line Driver
Applications Pre-Amplifier, Professional Audio
Number of Channels 1
Interface SPI
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Differential Output
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
RoHS State Request Verification
Win Source Part Number 1167700-DIT4192IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Audio, Consumer Electronics, Portable Devices
Family Name DIT4192
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DIT4192IPW CAD Model

Description

The DIT4192IPW is a cutting-edge digital audio transmitter from Texas Instruments, designed to provide a high-performance interface between digital audio equipment and receivers. This product is ideal for a broad range of applications, including professional and consumer audio electronics, digital mixing consoles, and digital audio workstations.

Key Features

  • High-Quality Audio Transmission: The DIT4192IPW supports 24-bit audio data and sample rates up to 192 kHz, ensuring the transmission of high-fidelity audio signals without compromise.
  • Flexible Format Support: It is compatible with standard audio data formats including I2S, left-justified, and right-justified, making it versatile for various digital audio applications.
  • Integrated Audio Interface: The device includes an on-chip audio interface that simplifies the connection to digital signal processors (DSPs) and microcontrollers.

Technical Specifications

Parameter Value
Supply Voltage 3.3V to 5V
Operating Temperature Range -40°C to 85°C
Package / Case 24-TSSOP
Data Interface Serial, PCM
Mounting Type Surface Mount

Applications

The DIT4192IPW is suitable for a variety of applications where digital audio data needs to be transmitted with high fidelity. It is commonly used in:

  • A/V Receivers
  • Digital Mixing Consoles
  • DVD Players and Recorders
  • Home Theater Systems
  • Professional Audio Equipment

With its robust feature set and reliable performance, the DIT4192IPW from Texas Instruments stands out as a superior choice for professionals and enthusiasts seeking to enhance their digital audio systems.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Texas Instruments
Lowest to $9.6370
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9108 $55.3756
16+ $6.4910 $103.8560
24+ $6.2881 $150.9144
33+ $6.0853 $200.8149
43+ $5.8824 $252.9432
57+ $5.2739 $300.6123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess