EN
  • EN
  • DE

DLPA2000DYFFR

Part No DLPA2000DYFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Power Management and LED/Lamp Driver IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.7V
Voltage Supply MAX 6V
Voltage - Output 1.2 V ~ 5.5 V
Output Current per Channel 600mA
Frequency 2.25MHz
Dimming SPI
Operating Temperature Range -10°C ~ 85°C (TA)
Mounting SMD
Package 56-UFBGA, DSBGA
Manufacturer Package 56-DSBGA
Win Source Part Number 1167759-DLPA2000DYFFR
Manufacturer Homepage www.ti.com
Family Name DLPA2000
Introduction Date July 04, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DLPA2000DYFFR CAD Model

Description

Introducing the DLPA2000DYFFR Power Management IC from Texas Instruments

The DLPA2000DYFFR is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to work seamlessly with DLP (Digital Light Processing) technology. This IC is specifically tailored for compact and efficient power solutions in various applications, including portable projectors, mobile smart TVs, and video streaming devices that utilize DLP technology.

Key Features

  • Integrated Power Solution: The DLPA2000DYFFR integrates multiple power management functionalities, which simplifies the system design by reducing the number of external components required. This integration ensures a compact and efficient power supply for the DLP system.
  • High-Efficiency Operation: Designed for optimal power efficiency, this IC helps in minimizing power loss and heat generation, which is crucial for portable and battery-powered devices, ensuring longer run times and improved reliability.
  • Advanced Thermal Management: Texas Instruments has incorporated advanced thermal management features into the DLPA2000DYFFR to protect the device under various operating conditions. This ensures stable performance and extends the longevity of the product.
  • Flexible Power Configurations: The IC supports a range of input voltages and provides multiple output voltages required by DLP systems, offering design flexibility to accommodate different power needs.
  • Compact Footprint: The DLPA2000DYFFR comes in a compact package, making it ideal for integration into space-constrained applications without compromising on performance.

Applications

The versatility of the DLPA2000DYFFR makes it suitable for a wide array of applications that require efficient power management in conjunction with DLP technology. It is particularly well-suited for:

  • Portable and handheld projectors
  • Battery-powered display systems
  • Mobile smart TV solutions
  • Video streaming sticks and devices

With its robust design and advanced features, the DLPA2000DYFFR from Texas Instruments represents a reliable and efficient solution for powering the next generation of DLP-based devices, ensuring that users experience the best in visual display technology with minimal power consumption.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7337 $52.4022
14+ $7.1661 $100.3254
22+ $6.9422 $152.7284
30+ $6.7182 $201.5460
39+ $6.4943 $253.2777
52+ $5.8225 $302.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,455 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess