EN
  • EN
  • DE

DLPA2005ERSLT

Part No DLPA2005ERSLT
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DLP DMD / PMIC/LED Driver 2.7V to 6V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (6x6)
Win Source Part Number 772718-DLPA2005ERSLT
Popularity Medium
Supply and Demand Status Limited
Family Name DLPA2005
Introduction Date November 03, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DLPA2005ERSLT CAD Model

Description

Introducing the DLPA2005ERSLT from Texas Instruments

The DLPA2005ERSLT is a cutting-edge digital controller and power management IC designed by Texas Instruments, specifically tailored for DLP® (Digital Light Processing) projection systems. This advanced component is an integral part of creating high-performance, reliable, and compact projection solutions.

Key Features:

  • Integrated Power Management: The DLPA2005ERSLT simplifies the power supply design by integrating multiple power management functions. It efficiently manages the power requirements of the DLP system, including LED drivers that support a wide range of colors and brightness levels.
  • Advanced Digital Control: With its sophisticated digital control capabilities, this IC ensures precise operation of the DLP system. It allows for accurate synchronization with the DMD (Digital Micromirror Device), which is crucial for delivering sharp and vibrant images.
  • Compact Footprint: The device comes in a compact package, making it an excellent choice for portable and space-constrained applications such as mobile projectors and smart glasses.
  • Reliability: Designed with Texas Instruments' commitment to quality, the DLPA2005ERSLT ensures long-term reliability for continuous operation in various environments.
  • Energy Efficiency: The power management system is optimized for low power consumption, contributing to the energy efficiency of the overall projection system.

Applications:

The DLPA2005ERSLT is versatile and can be used in a variety of applications, including:

  • Portable and Pico Projectors
  • Smart Glasses and Wearable Displays
  • Interactive Displays
  • 3D Scanning Systems
  • Head-up Displays (HUDs)

Technical Specifications:

For detailed technical specifications, please refer to the official datasheet provided by Texas Instruments. This will offer in-depth information on the electrical characteristics, pin configurations, timing requirements, and application circuits for the DLPA2005ERSLT.

With the DLPA2005ERSLT, Texas Instruments continues to drive innovation in the field of digital projection, providing solutions that enhance the visual experience while maintaining efficiency and ease of integration.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6315 $58.5260
9+ $12.0053 $108.0477
13+ $11.6301 $151.1913
18+ $11.2550 $202.5900
23+ $10.8798 $250.2354
31+ $9.7543 $302.3833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,243 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess