EN
  • EN
  • DE

DM3725CBCA

Part No DM3725CBCA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 800MHz Automotive 515-Pin POP-FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 800MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Win Source Part Number 772737-DM3725CBCA
Popularity Medium
Supply and Demand Status Limited
Family Name DM3725
Introduction Date February 01, 2011
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3725CBCA CAD Model

Description

Product Overview: Texas Instruments DM3725CBCA

The Texas Instruments DM3725CBCA is a high-performance digital media processor based on the enhanced OMAP™ 3 architecture. This advanced system-on-chip (SoC) is designed to meet the rigorous demands of modern multimedia and computing applications. With its robust processing capabilities and a range of integrated features, the DM3725CBCA is an ideal solution for a wide array of devices, including smartphones, tablets, digital cameras, and portable media players.

Key Features:

  • High-Performance ARM Core: At the heart of the DM3725CBCA is an ARM Cortex-A8 processor that runs at a clock speed of up to 1 GHz, delivering the computational power needed for complex tasks and multitasking.
  • PowerVR™ SGX Graphics Accelerator: The inclusion of a PowerVR SGX graphics accelerator ensures smooth and efficient rendering of 2D/3D graphics, making it suitable for gaming and graphical user interfaces.
  • HD Video Capabilities: The processor supports 720p HD video encoding/decoding, providing high-quality video playback and recording.
  • Integrated ISP: An integrated image signal processor (ISP) allows for high-resolution image capture and processing, which is crucial for digital camera and video conferencing applications.
  • Multiple Connectivity Options: The DM3725CBCA comes with a variety of connectivity options, including USB 2.0 OTG, HDMI, and more, offering flexibility for peripheral integration and data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the DM3725CBCA is optimized for mobile devices where battery life is critical.

Applications:

The versatile nature of the DM3725CBCA makes it suitable for a range of applications, from personal electronics to industrial automation. Its high processing power and multimedia features are particularly well-suited for:

  • Advanced mobile devices
  • Portable navigation devices
  • Digital signage
  • Home and industrial automation systems

In summary, the Texas Instruments DM3725CBCA is a powerful and efficient multimedia processor that offers developers the ability to create innovative and responsive products for today's tech-savvy consumers.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.8260 $65.8260
2+ $54.0111 $108.0222
3+ $52.3233 $156.9699
4+ $50.6354 $202.5416
6+ $48.9476 $293.6856
7+ $43.8840 $307.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess