EN
  • EN
  • DE

DM388AAARD11F

Part No DM388AAARD11F
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA / DSP Floating-Point 32bit 970MHz 2000MIPS 609-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM38x DaVinci Video SOC
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 970MHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range -40°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 772751-DM388AAARD11F
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name DM388
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM388AAARD11F CAD Model

Description

The Texas Instruments DM388AAARD11F is a highly integrated, efficient, and versatile digital media processor that is part of TI's DaVinci series. This powerful component is designed to meet the demanding requirements of modern multimedia applications. With its advanced features and capabilities, it is ideal for a wide range of products, including digital cameras, smart video surveillance systems, digital signage, and other embedded multimedia applications.

Key Features and Benefits

  • High-Performance Processing: At the core of the DM388AAARD11F is a dual-core architecture that includes an ARM Cortex-A8 processor and a TI C64x+ DSP. This combination allows for efficient handling of both control and signal processing tasks, delivering exceptional performance for complex multimedia processing.
  • Enhanced Imaging Capabilities: The processor is equipped with an integrated Image Signal Processor (ISP) that supports a variety of image enhancements and adjustments, enabling high-quality image capture and video streaming.
  • Rich Multimedia Support: The DM388AAARD11F supports a range of audio and video codecs, including H.264, MPEG-4, and MJPEG, making it highly adaptable to different media formats and streaming requirements.
  • Robust Connectivity: With multiple connectivity options such as HDMI, USB, and Ethernet, this processor can easily interface with other devices and networks, facilitating data transfer and communication.
  • Low Power Consumption: Designed with power efficiency in mind, the DM388AAARD11F is suitable for applications where power conservation is critical, without compromising on performance.

Applications

The versatility of the DM388AAARD11F makes it suitable for a variety of applications, including:

  • Advanced digital cameras with high-performance image processing
  • Intelligent video analytics and surveillance systems
  • Digital signage solutions with dynamic content
  • Portable media players with rich multimedia playback
  • Embedded multimedia applications requiring high-definition video processing

Overall, the Texas Instruments DM388AAARD11F is a powerful solution for developers looking to create advanced digital media products with high-quality imaging, efficient processing, and versatile multimedia support.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess