EN
  • EN
  • DE

DM54LS153J/883C

Part No DM54LS153J/883C
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024500-DM54LS153J/883C
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS153J/883C CAD Model

Description

Product Overview: DM54LS153J/883C

The DM54LS153J/883C is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is a dual 4-line to 1-line data selector/multiplexer that incorporates low-power Schottky technology to ensure rapid operation and reduced power consumption.

Key Features

  • Functionality: The DM54LS153J/883C provides two individual 4-line to 1-line multiplexers with separate enable inputs. It allows for the selection of one line of data from up to eight sources, which can be particularly useful in complex digital systems where data routing is essential.
  • Logic Family: As part of the LS (Low-power Schottky) family, this device benefits from the combination of high speed and low power usage, making it an ideal choice for battery-operated and power-sensitive applications.
  • Package Type: This product comes in a sturdy ceramic dual in-line package (CERDIP), which provides excellent thermal stability and protects the device in harsh environmental conditions, making it suitable for military and aerospace applications.
  • Temperature Range: The device operates within a military temperature range, offering reliable performance under extreme temperatures ranging from -55°C to +125°C.
  • Quality and Reliability: The DM54LS153J/883C is designed to meet the stringent requirements of the military standards, ensuring high quality and reliability for mission-critical systems.

Applications

The versatility of the DM54LS153J/883C makes it an excellent choice for a wide array of applications. It is particularly suited for use in:

  • Data routing and signal gating
  • Function generation
  • Computer logic
  • Control systems
  • Military and aerospace electronics

Technical Specifications

The DM54LS153J/883C boasts a variety of technical specifications that make it a robust and reliable component for high-performance digital systems:

  • Logic Type: Multiplexer
  • Number of Circuits: Dual
  • Number of Inputs: 4 per multiplexer
  • Number of Outputs: 1 per multiplexer
  • Output Type: Single-Ended
  • Propagation Delay Time: Fast
  • Supply Voltage Range: Typically 5V

In conclusion, the DM54LS153J/883C from Texas Instruments is a highly reliable and efficient choice for designers who require a multiplexing solution that can withstand the rigors of high-demand environments while maintaining performance and precision.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess