EN
  • EN
  • DE

DM6446AZWTKEDACOM

Part No DM6446AZWTKEDACOM
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 361NFBGA / Highest-Performance fixed-point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM644x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 772757-DM6446AZWTKEDACOM
Popularity Medium
Supply and Demand Status Limited
Family Name DM6446
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM6446AZWTKEDACOM CAD Model

Description

The DM6446AZWTKEDACOM is a high-performance, integrated processor from Texas Instruments, designed for the digital video market. This innovative product is part of the DaVinci™ series, which is renowned for its advanced technology in digital media processing. The DM6446 combines the power of an ARM926EJ-S core with a TMS320C64x+™ DSP core, making it an ideal solution for multitasking environments that require a balance of high-speed control and efficient digital media processing.

One of the key features of the DM6446AZWTKEDACOM is its Enhanced Direct-Memory-Access (EDMA) controller, which enables high-speed data transfers and reduces CPU loading, thus enhancing the overall system performance. The device also supports a range of peripherals and interfaces, including USB 2.0, Ethernet MAC, HPI, I2C, SPI, and several UARTs, making it highly versatile for various digital media applications.

The processor is equipped with a Video Processing Subsystem (VPSS), which is capable of handling both HD and SD video streams. The VPSS simplifies the processing of video data and supports various video input and output formats. This makes the DM6446AZWTKEDACOM an ideal choice for applications such as digital video recorders, IP network cameras, video conferencing systems, and other multimedia products.

The DM6446AZWTKEDACOM is designed with power efficiency in mind, featuring several power-saving modes to reduce power consumption during idle periods. This not only makes the device eco-friendly but also extends the lifespan of applications that rely on battery power.

In conclusion, the Texas Instruments DM6446AZWTKEDACOM processor is a robust solution for developers looking to create sophisticated digital media products. Its combination of a powerful ARM core, high-performance DSP, and a suite of multimedia capabilities, make it a go-to choice for those seeking to develop cutting-edge video and audio applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess