EN
  • EN
  • DE

DP83816

Part No DP83816
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 10/100 Mb/s Integrated PCI Ethernet Media Access Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168414-DP83816
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83816 CAD Model

Description

The DP83816 from Texas Instruments is a robust, high-performance integrated network interface chip designed for the fast-moving demands of network communications. This advanced network controller provides a complete solution for interfacing between the physical media and the data link layer, making it an ideal choice for a wide range of applications within the networking domain.

Key Features:

  • High Integration: The DP83816 integrates an IEEE 802.3u compliant Media Access Controller (MAC) and a Physical Layer (PHY) transceiver in one chip, streamlining design and reducing the footprint on the PCB.
  • Speed and Flexibility: It supports 10Base-T, 100Base-TX, and 100Base-FX Ethernet protocols, allowing for flexible deployment across various network infrastructures.
  • Enhanced Data Handling: With features like full-duplex flow control, hardware checksum offload, and VLAN tagging, the DP83816 provides efficient handling of network data, reducing CPU overhead.
  • Power Management: Advanced power management capabilities including Wake-on-LAN (WOL) and Power Down modes, make it suitable for energy-conscious applications.

Applications:

The DP83816 is versatile and can be used in a multitude of networking devices such as:

  • Network Interface Cards (NICs)
  • Embedded systems with networking capabilities
  • High-performance workstations and servers
  • Switches and routers
  • Internet of Things (IoT) devices

Reliability and Support:

Texas Instruments is known for its commitment to quality and long-term reliability. The DP83816 is built to meet the highest industry standards, ensuring stable performance across a variety of operating conditions. Furthermore, TI provides extensive technical support and documentation, making the integration of the DP83816 into your product as seamless as possible.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0032 $50.0800
61+ $1.6437 $100.2657
95+ $1.5923 $151.2685
130+ $1.5410 $200.3300
168+ $1.4896 $250.2528
225+ $1.3355 $300.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess