EN
  • EN
  • DE

DP83849IFVSX/NOPB

Part No DP83849IFVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 2/2
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DP83849
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 917197-DP83849IFVSX/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83849IFVSX/NOPB CAD Model

Description

Product Overview: DP83849IFVSX/NOPB

The DP83849IFVSX/NOPB is a high-performance, dual-port 10/100 Mbps Ethernet physical layer transceiver from Texas Instruments. This robust device is designed to meet the rigorous demands of industrial applications, offering a reliable communication interface for networked devices. It is compliant with IEEE 802.3 standards, ensuring interoperability with a wide range of network components and systems.

Key Features

  • Dual MAC Interfaces: The DP83849IFVSX/NOPB supports two independent 10/100 Mbps Ethernet MAC interfaces, allowing for flexible network configurations and redundancy.
  • Integrated PHYTER™ Technology: Texas Instruments' PHYTER™ technology provides superior jitter performance, ensuring high-quality signal integrity for critical applications.
  • Auto-MDIX: This feature allows the transceiver to automatically detect and correct for crossover cables, simplifying network installations and maintenance.
  • Energy Efficient: The device includes power-saving features such as Energy Efficient Ethernet (EEE) and power-down modes, contributing to reduced power consumption and environmental impact.
  • Robustness: Built to withstand harsh industrial environments, the DP83849IFVSX/NOPB is rated for an extended temperature range and has enhanced ESD protection.
  • Flexible MII Interface Options: The transceiver supports MII, RMII, and SMII interface options for easy integration with a variety of network processors and controllers.

Applications

The DP83849IFVSX/NOPB is suitable for a broad range of applications, including:

  • Industrial Automation
  • Embedded Systems
  • Building Management Systems
  • Factory Automation and Control
  • Test and Measurement Equipment
  • Networked Communication Devices

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the DP83849IFVSX/NOPB design. The device is available in a lead-free, environmentally friendly package, and it is RoHS compliant. It is manufactured under TI's stringent quality control processes, ensuring that each transceiver meets the highest standards of performance and longevity for critical industrial applications.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local Texas Instruments sales representative.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7249 $54.0743
16+ $6.3384 $101.4144
25+ $6.1403 $153.5075
34+ $5.9422 $202.0348
44+ $5.7442 $252.7448
59+ $5.1499 $303.8441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess