EN
  • EN
  • DE

DP83TC811RWRNDRQ1

Part No DP83TC811RWRNDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 36VQFN  /  2/2 Transceiver IEEE 802.3 36-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 2/2
Data Rate 100Mbps
Voltage - Supply 1.62V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Base Product Number DP83TC811
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 296-49440-6,296-49440-2,296-49440-1
Standard Package 2,000
Win Source Part Number 974161-DP83TC811RWRNDRQ1
Ultra Librarian 3D Model Ultra Librarian DP83TC811RWRNDRQ1 CAD Model

Description

The DP83TC811RWRNDRQ1 from Texas Instruments is a robust, automotive-qualified physical layer transceiver designed for use in automotive and industrial applications. This state-of-the-art device supports 100BASE-T1 Ethernet, which enables high-speed data transmission over a single twisted-pair cable, thus reducing the weight and complexity of the cable harness in vehicles and industrial systems.

Key Features

  • Single-Pair Ethernet: The transceiver is designed to operate over a single twisted-pair cable, supporting point-to-point connections for 100Mbps data rates in accordance with the IEEE 802.3bw standard.
  • Automotive Qualified: As a product that meets the AEC-Q100 Grade 1 qualification, it is suitable for automotive applications, ensuring reliability under extreme conditions.
  • Low Power Consumption: The DP83TC811RWRNDRQ1 is optimized for low-power operation, which is critical for automotive power budgets and helps to minimize the thermal footprint in tightly packed electronic control units (ECUs).
  • Integrated Diagnostics: It includes advanced diagnostic features such as cable diagnostics, temperature monitoring, and signal quality monitoring, facilitating system-level diagnostics and robustness.
  • Flexibility: The device offers flexibility in design with various power-down modes and the ability to interface with multiple types of microcontrollers or automotive processors.

Applications

The DP83TC811RWRNDRQ1 is ideal for a range of applications within the automotive sector, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • On-board Diagnostics and Vehicle Networking

Additionally, its robustness and high-speed data capabilities make it well-suited for industrial automation and control systems that require reliable data communication in harsh environments.

Conclusion

Overall, the DP83TC811RWRNDRQ1 is a high-performance, reliable solution for Ethernet connectivity in automotive and industrial applications. Its integration of advanced features and compliance with industry standards make it a top choice for designers looking to implement efficient and robust communication networks.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5655 $53.4825
35+ $2.9256 $102.3960
53+ $2.8341 $150.2073
73+ $2.7427 $200.2171
95+ $2.6513 $251.8735
127+ $2.3770 $301.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess