EN
  • EN
  • DE

DP8421AVX-25

Part No DP8421AVX-25
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description IC CTRLR/DVR CMOS PROGRAM 68PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Controller Type Dynamic RAM (DRAM)
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 68-PLCC
Win Source Part Number 085267-DP8421AVX-25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP8421AVX-25 CAD Model

Description

DP8421AVX-25 Description

The DP8421AVX-25 is a versatile and high-speed memory interface solution that bridges the communication gap between processors and memory arrays. Ideal for industries where data throughput is critical.

  • Enterprise Servers
  • AI Systems
  • High-Performance Computing
  • Cloud Infrastructure

Features and Benefits

  • High Throughput: Optimized for rapid data exchange and processing.
  • Scalability: Adaptable to meet increasing computational demands.
  • Robust Design: Ensures continuous performance with minimal latency.

The DP8421AVX-25 is ideally suited for applications that require a balance of speed, efficiency, and reliability.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Lowest to $39.1695
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5712 $65.1424
4+ $26.7251 $106.9004
6+ $25.8900 $155.3400
8+ $25.0548 $200.4384
11+ $24.2197 $266.4167
14+ $21.7142 $303.9988
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess