EN
  • EN
  • DE

DRA654CICYEQ1

Part No DRA654CICYEQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 999354-DRA654CICYEQ1
Ultra Librarian 3D Model Ultra Librarian DRA654CICYEQ1 CAD Model

Description

The DRA654CICYEQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed specifically for the demanding requirements of the automotive industry. This advanced system-on-chip (SoC) is built to power a wide range of in-vehicle applications, including infotainment systems, advanced driver assistance systems (ADAS), and digital instrument clusters.

Key Features

  • High-Performance Computing: Equipped with a multi-core processor architecture, the DRA654CICYEQ1 delivers exceptional computational power, ensuring smooth and responsive operation of complex automotive applications.
  • Robust Multimedia Support: With integrated graphics processing units (GPUs) and support for multiple audio and video codecs, this chip is capable of handling high-definition multimedia content with ease.
  • Advanced Safety Features: Designed with functional safety in mind, the DRA654CICYEQ1 meets stringent automotive safety standards, including ISO 26262, to provide reliable performance in safety-critical systems.
  • Energy Efficiency: Despite its powerful capabilities, the SoC is engineered for energy efficiency, which is crucial for reducing the overall power consumption of automotive electronics.
  • Connectivity Options: Offering a range of connectivity features such as Ethernet, CAN, and PCIe interfaces, this product ensures seamless integration with other in-vehicle systems and external devices.

Applications

The versatility of the DRA654CICYEQ1 makes it suitable for a variety of applications within the automotive sector. Its high-performance computing and multimedia capabilities are perfect for powering sophisticated infotainment systems that require rapid processing of user inputs and media playback. Additionally, its safety features and processing power make it an excellent choice for ADAS, where real-time data processing and decision-making are critical. Finally, its crisp graphical output is ideal for modern digital instrument clusters, providing drivers with clear and intuitive displays.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the DRA654CICYEQ1 is no exception. Manufactured to meet the highest quality standards, this product is designed to withstand the harsh conditions of the automotive environment, ensuring durability and long-term reliability.

For more information on the DRA654CICYEQ1, including detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess