EN
  • EN
  • DE

DRA657CICYERQ1

Part No DRA657CICYERQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381915-DRA657CICYERQ1
Ultra Librarian 3D Model Ultra Librarian DRA657CICYERQ1 CAD Model

Description

The DRA657CICYERQ1 is a state-of-the-art automotive system-on-chip (SoC) from Texas Instruments, designed to meet the rigorous demands of the modern automotive industry. This high-performance product is part of TI's DRAx family of SoCs, which are renowned for their integration, power efficiency, and processing capabilities.

Key Features

  • Advanced Processing: At the heart of the DRA657CICYERQ1 is a powerful multi-core architecture that includes ARM® Cortex®-A15 cores for high-level processing and Cortex®-M4 cores for real-time processing. This combination ensures optimal performance for both complex operating systems and time-sensitive tasks.
  • Enhanced Graphics: Equipped with an integrated graphics processing unit (GPU), the DRA657CICYERQ1 delivers superior graphics and video capabilities, making it ideal for advanced driver-assistance systems (ADAS) and infotainment applications.
  • Multiple Connectivity Options: The SoC offers a wide range of connectivity options including CAN, USB, Ethernet, and more, enabling seamless integration with various automotive communication systems.
  • Automotive-Grade Quality: Texas Instruments ensures that the DRA657CICYERQ1 meets the highest automotive quality standards, with rigorous testing for temperature, longevity, and reliability under harsh automotive conditions.
  • Software Support: The SoC is supported by a comprehensive software ecosystem, including a Linux-based software development kit (SDK) and other tools that simplify application development and reduce time to market.

Applications

The versatile nature of the DRA657CICYERQ1 makes it suitable for a broad range of automotive applications. It is particularly well-suited for:

  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Infotainment Systems
  • Dashboard Displays and Instrument Clusters
  • Integrated Cockpit Controllers
  • Telematics and Connected Car Solutions

Conclusion

The DRA657CICYERQ1 from Texas Instruments represents a leap forward in automotive SoC technology, delivering unparalleled performance, connectivity, and quality. It enables automotive manufacturers to create sophisticated and reliable systems that enhance the driving experience, safety, and entertainment on the road.

You May Also Be Interested in

Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4118 $68.8236
4+ $28.2353 $112.9412
6+ $27.3530 $164.1180
8+ $26.4706 $211.7648
10+ $25.5883 $255.8830
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess