EN
  • EN
  • DE

DRV10975ZRHFR

Part No DRV10975ZRHFR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHS 6.5-18V 24QFN / Multiphase Motor Driver Power MOSFET Analog, I²C, PWM 24-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Appliance
Current - Output 1.5A
Voltage - Supply 6.5V ~ 18V
Voltage - Load 6.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Base Product Number DRV10975
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50214-2,296-50214-1,296-50214-6,DRV10975ZRHFR-ND
Standard Package 3,000
Win Source Part Number 967848-DRV10975ZRHFR
Ultra Librarian 3D Model Ultra Librarian DRV10975ZRHFR CAD Model

Description

Introducing the DRV10975ZRHFR Motor Driver from Texas Instruments

The DRV10975ZRHFR is a cutting-edge motor driver integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative component is specifically engineered to provide a highly efficient, reliable, and flexible solution for driving 3-phase brushless DC (BLDC) motors. The DRV10975ZRHFR is part of TI's extensive portfolio of motor control products, and it stands out for its ease of use and advanced features that cater to a wide range of applications.

Key Features

  • Sinusoidal Sensorless Control: The DRV10975ZRHFR utilizes a sensorless control scheme that reduces system cost and complexity by eliminating the need for Hall sensors.
  • Integrated Power MOSFETs: With built-in low RDS(on) power MOSFETs, this driver can efficiently handle continuous drive currents, minimizing power losses and improving thermal performance.
  • Smooth and Quiet Operation: The device is designed to provide smooth motor operation with low acoustic noise and minimal vibration, which is ideal for noise-sensitive applications.
  • Programmable Speed Profile: Users can program the acceleration and deceleration profiles to suit specific application requirements, offering greater control over the motor's performance.
  • Protection Features: The DRV10975ZRHFR includes a suite of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and safety of the motor system.
  • Compact Design: Housed in a small 16-pin HTSSOP package, this motor driver is suitable for space-constrained applications.

Applications

The versatility of the DRV10975ZRHFR makes it an excellent choice for a diverse array of applications, including but not limited to:

  • Cooling Fans
  • Pumps
  • Home Appliances
  • Office Automation Machines
  • Battery-Powered Devices

Conclusion

With its combination of performance, efficiency, and advanced features, the DRV10975ZRHFR motor driver from Texas Instruments is an ideal solution for designers looking to enhance their 3-phase BLDC motor applications. Its sensorless operation, programmable parameters, and robust protection features provide a high level of flexibility, making it a go-to choice for a wide range of motor control scenarios.

You May Also Be Interested in

Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Sanken
Need more? Email Us
Sanken
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0326 $52.4238
31+ $3.3088 $102.5728
47+ $3.2054 $150.6538
65+ $3.1020 $201.6300
84+ $2.9986 $251.8824
112+ $2.6884 $301.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess