EN
  • EN
  • DE

DRV2624YFFR

Part No DRV2624YFFR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.7V-5.5V 9DSBGA / DRV2624 Ultra Low Power Closed-Loop LRA/ERM Haptic Driver with Internal Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage (V) 2.7V ~ 5.5V
Voltage - Load 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814453-DRV2624YFFR
Ultra Librarian 3D Model Ultra Librarian DRV2624YFFR CAD Model

Description

Introducing the DRV2624YFFR Haptic Driver from Texas Instruments

The DRV2624YFFR is a state-of-the-art haptic driver designed and manufactured by Texas Instruments, a global semiconductor company that designs, manufactures, and sells a broad portfolio of integrated circuits. This particular product is specially crafted to deliver a sophisticated and refined haptic feedback experience in a wide range of consumer electronics.

Key Features and Benefits

  • Advanced Haptic Control: The DRV2624YFFR offers precise haptic control, enabling devices to provide a wide array of tactile sensations. This allows for a more immersive user experience in touch-enabled devices.
  • Reduced Power Consumption: This driver is designed for efficiency, which not only prolongs battery life but also conserves energy, making it an ideal choice for portable and wearable technology.
  • Wide Voltage Range: It operates over an extensive voltage range, ensuring compatibility with various battery technologies and allowing for flexible design options.
  • Smart Loop Architecture: The inclusion of smart loop architecture allows for automatic overdrive and braking, which is essential for creating crisp and consistent haptic effects.
  • Audio-to-Vibe Mode: The DRV2624YFFR can convert audio input into haptic vibrations, enabling devices to provide feedback in sync with audio cues, enhancing the multimedia experience.
  • Integrated Effects Library: It comes with a built-in library of haptic effects, simplifying the design process and speeding up the time to market for new products.

Applications

The versatility of the DRV2624YFFR makes it suitable for a diverse set of applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Gaming Controllers
  • Touchscreen Interfaces
  • Personal Electronics

Design Support and Resources

Developers looking to incorporate the DRV2624YFFR into their designs can take advantage of the comprehensive support and resources provided by Texas Instruments. This includes detailed datasheets, application notes, design tools, and an active community forum for troubleshooting and collaboration.

In summary, the DRV2624YFFR from Texas Instruments represents a significant advancement in haptic driver technology, offering designers and manufacturers the ability to enhance the user interface of their products with high-quality tactile feedback.

You May Also Be Interested in

Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3471 $50.3295
355+ $0.2848 $101.1040
545+ $0.2759 $150.3655
750+ $0.2670 $200.2500
970+ $0.2581 $250.3570
1,300+ $0.2314 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,706 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess