EN
  • EN
  • DE

DRV411AIRGPR

Part No DRV411AIRGPR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 20QFN  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Signal Conditioner
Current - Supply 6 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number DRV411
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 967193-DRV411AIRGPR
Ultra Librarian 3D Model Ultra Librarian DRV411AIRGPR CAD Model

Description

The DRV411AIRGPR from Texas Instruments is a highly integrated sensor signal conditioning solution designed specifically for the precise amplification and filtering of signals from magnetic sensors, such as Hall effect devices and magnetoresistive sensors. This advanced IC is perfect for a wide range of industrial and automotive applications, where accurate detection and measurement of magnetic fields are crucial.

Key Features

  • Integrated Solution: The DRV411AIRGPR combines a precision instrumentation amplifier, a voltage reference, and a filter driver into a single chip, simplifying design and reducing board space requirements.
  • High Precision: With its high level of integration and internal error correction, the DRV411AIRGPR ensures high precision signal conditioning, which is essential for accurate magnetic field measurements.
  • Adjustable Gain: The device offers adjustable gain settings, enabling customization for a variety of sensor types and applications, ensuring optimal performance for each specific use case.
  • Low Noise: Designed with low-noise characteristics, the DRV411AIRGPR minimizes signal distortion and enhances the signal-to-noise ratio, which is critical for high-sensitivity applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environments often found in industrial and automotive settings.
  • Power Supply Flexibility: This IC supports a wide range of power supply voltages, providing versatility in system design and compatibility with various power systems.

Applications

The DRV411AIRGPR is ideal for a variety of applications, including:

  • Automotive sensor interfaces
  • Current sensing in motor control
  • Position and speed sensing
  • Industrial process control
  • Proximity detection systems

With its robust design and high level of functionality, the DRV411AIRGPR from Texas Instruments stands out as a superior choice for developers looking to integrate reliable magnetic sensor signal conditioning into their designs. Whether for automotive safety features, industrial automation, or precision instrumentation, this product delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7080 $51.2400
75+ $1.4015 $105.1125
115+ $1.3577 $156.1355
155+ $1.3139 $203.6545
200+ $1.2701 $254.0200
265+ $1.1387 $301.7555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,245 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess