The DRV5013BCELPGMQ1 is a digital latch Hall effect sensor designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device offers a magnetic sensing solution with superior reliability, high accuracy, and a robust design tailored for the automotive and industrial markets. Its latch-type characteristic makes it an ideal component for position and speed sensing in a wide range of applications.
Key Features:
- Supply Voltage Range: Operates from a 2.5 V to 38 V supply voltage, making it versatile for various applications.
- Output: Provides a digital bipolar-latching output, which ensures a stable signal for precise measurements.
- Temperature Range: Features an extended operating temperature range from -40°C to 125°C, suitable for harsh environments.
- Power Consumption: Low current consumption of 5 mA maximizes the efficiency for battery-powered applications.
- Package: Comes in a small SOT-23 package, which is ideal for space-constrained applications.
- Automotive Qualified: AEC-Q100 qualified, ensuring high reliability for automotive applications.
Applications:
The DRV5013BCELPGMQ1 sensor is commonly used in a variety of applications, including:
- Automotive position sensing
- Motor control systems
- Rotary encoders
- Flow meters
- Industrial automation
Advantages:
With the DRV5013BCELPGMQ1, users can expect a product that offers high performance and durability. The sensor's latch function holds the output state until the magnetic field is reversed, which is critical for applications that require precise control and signal stability. The robust design ensures that the sensor can withstand the rigors of automotive and industrial environments, while the low power consumption makes it an eco-friendly choice for battery-operated devices.
Conclusion:
Overall, the DRV5013BCELPGMQ1 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient Hall effect sensor. Its combination of features, including the wide voltage range, digital output, and extreme temperature resilience, make it a versatile component for a multitude of sensing applications.