EN
  • EN
  • DE

DRV5013BCQLPG

Part No DRV5013BCQLPG
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3 / Digital Switch Latch Open Drain Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Bulk
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 18mT Trip, -18mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38518-2-ND,296-38518-1-ND,2156-DRV5013BCQLPG,296-38518-1,TEXTISDRV5013BCQLPG,296-38518-2,296-38518-6-ND,296-38518-6INACTIVE,296-38518-6,296-38518-2INACTIVE,296-38518
Standard Package 1,000
Win Source Part Number 1033519-DRV5013BCQLPG
Ultra Librarian 3D Model Ultra Librarian DRV5013BCQLPG CAD Model

Description

DRV5013BCQLPG - Hall Effect Sensor

The DRV5013BCQLPG is a digital latch Hall effect sensor designed and manufactured by Texas Instruments. This device offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. The DRV5013BCQLPG is particularly suitable for industrial and automotive applications where reliable and durable magnetic sensing is a critical requirement.

Key Features

  • Bipolar Latching Operation: The sensor exhibits a latching behavior, where it will maintain its state when the magnetic field is removed and will only change state when a magnetic field of opposite polarity is applied.
  • Wide Operating Voltage Range: The device supports a supply voltage range from 2.5V to 38V, making it versatile for various applications and ensuring it can cope with supply fluctuations.
  • High-Temperature Performance: It operates within a temperature range of -40°C to 125°C, ensuring consistent performance across a wide range of environmental conditions.
  • Robust Protection Features: The DRV5013BCQLPG comes with built-in reverse supply protection up to -22V, and it is also capable of withstanding transient voltages up to 40V, providing excellent resilience in harsh electrical environments.
  • Chopper-Stabilized Design: This design technique helps to reduce the sensor's sensitivity to physical and thermal stresses, enhancing the accuracy and stability of the magnetic sensing.

Applications

The versatility and robustness of the DRV5013BCQLPG make it an ideal choice for a wide array of applications, including:

  • Position and speed sensing in industrial and automotive systems
  • Motor control in brushless DC (BLDC) motors
  • Open and close detection in consumer electronics
  • Flow meters in utility meters

Package and Quality

The DRV5013BCQLPG is available in a small, low-profile SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is compliant with the AEC-Q100 automotive qualification, indicating its suitability for automotive-grade applications.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess