EN
  • EN
  • DE

DRV5023BIQDBZTQ1

Part No DRV5023BIQDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 24mT Trip, 3mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-3
Win Source Part Number 1034129-DRV5023BIQDBZTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5023BIQDBZTQ1 CAD Model

Description

The DRV5023BIQDBZTQ1 is a state-of-the-art Hall Effect sensor produced by Texas Instruments, designed to deliver high-performance, reliability, and precision for a wide range of automotive and industrial applications. This digital latch Hall sensor is an ideal solution for detecting the presence or absence of a magnetic field and is commonly used in position sensing, speed detection, and proximity sensing.

Key Features:

  • Supply Voltage Range: The device operates over a broad supply voltage range from 2.7V to 38V, making it versatile for various application requirements.
  • Output: It provides a push-pull digital output that can easily interface with microcontrollers and digital systems without the need for external pull-up resistors.
  • Temperature Range: With an extended operating temperature range from -40°C to 125°C, the DRV5023BIQDBZTQ1 is suitable for harsh environments, ensuring reliable performance in a wide variety of conditions.
  • Power Consumption: The device features a low current consumption, which enhances its suitability for battery-powered applications.
  • Sensitivity and Accuracy: It offers high magnetic sensitivity and accuracy, providing precise measurements for critical applications.
  • Automotive Qualification: The DRV5023BIQDBZTQ1 is AEC-Q100 qualified, which means it meets the stringent requirements of the automotive industry for reliability and performance.
  • Package: It comes in a small, leaded SOT-23 package that is easy to integrate into various designs while saving board space.

Applications:

The versatility of the DRV5023BIQDBZTQ1 allows it to be used in a multitude of applications such as:

  • Automotive position sensing
  • Rotation detection in motors
  • Proximity detection systems
  • Flow meters
  • Industrial automation

With its robust design and advanced features, the DRV5023BIQDBZTQ1 by Texas Instruments is an excellent choice for designers seeking a reliable and precise Hall Effect sensor for their next project.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4364 $50.1860
280+ $0.3581 $100.2680
435+ $0.3469 $150.9015
600+ $0.3357 $201.4200
775+ $0.3245 $251.4875
1,035+ $0.2909 $301.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess