EN
  • EN
  • DE

DRV5053CAQDBZT

Part No DRV5053CAQDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG SOT23-3 / Hall Effect Sensor Bipolar 3.3V/5V/9V/12V/15V/18V/24V 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±35mT
Operating Supply Voltage 2.5 V ~ 38 V
Maximum Supply Current 3.6mA
Current - Output (Maximum) 2.3mA
Bandwidth 20kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Features Temperature Compensated
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 772837-DRV5053CAQDBZT
Popularity Medium
Supply and Demand Status Limited
Family Name DRV5053
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV5053CAQDBZT CAD Model

Description

Introducing the DRV5053CAQDBZT from Texas Instruments

The DRV5053CAQDBZT is a high-performance, ratiometric linear Hall effect sensor that offers a magnetic sensing solution with superior reliability and accuracy. Manufactured by Texas Instruments, this device is designed to respond proportionally to the flux density of a magnetic field, providing an analog output voltage that can be easily interfaced with a variety of microcontrollers and analog-to-digital converters.

Encased in a compact DBZ package, the DRV5053 is optimized for space-sensitive applications, with a small footprint that does not compromise on functionality. This sensor operates over a wide supply voltage range of 2.7V to 38V, making it versatile for use in various electronic systems. The DRV5053CAQDBZT variant is particularly suitable for industrial and automotive applications, thanks to its robust performance over an extended temperature range of -40°C to 125°C.

Key features of the DRV5053CAQDBZT include:

  • Linear Hall Effect Sensor: Provides a linear output voltage that is directly proportional to the magnetic field strength.
  • Wide Voltage Range: Functions across a broad range of supply voltages, accommodating diverse applications.
  • Temperature Resilience: Operates reliably in extreme temperatures, suitable for challenging environments.
  • High Sensitivity: Detects and measures magnetic fields with high precision, ensuring accurate readings.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered devices.
  • Simple Integration: The analog output can be easily interfaced with most electronic systems without complex circuitry.

This sensor is ideal for applications such as position sensing, proximity detection, and speed measurement. Its straightforward implementation, coupled with Texas Instruments' reputation for quality and durability, makes the DRV5053CAQDBZT a reliable choice for designers and engineers seeking to incorporate magnetic sensing capabilities into their projects.

With its precise measurements, the DRV5053CAQDBZT sensor provides a cost-effective solution for a wide array of applications, ensuring both performance and dependability. Whether used in consumer electronics, industrial automation, or automotive systems, this sensor from Texas Instruments stands out for its adaptability and precision.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0946 $54.7300
115+ $0.8981 $103.2815
175+ $0.8701 $152.2675
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7298 $302.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,233 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess