EN
  • EN
  • DE

DRV5057A1QLPG

Part No DRV5057A1QLPG
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description DRIVER / Hall Effect Sensor Single Axis TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs)
Mfr Texas Instruments
Series -
Package Bulk
Technology Hall Effect
Axis Single
Output Type PWM
Sensing Range ±21mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Resolution -
Bandwidth 2kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5057
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1381924-DRV5057A1QLPG
Ultra Librarian 3D Model Ultra Librarian DRV5057A1QLPG CAD Model

Description

DRV5057A1QLPG Hall Effect Sensor from Texas Instruments

The DRV5057A1QLPG is a high-precision linear Hall effect sensor produced by Texas Instruments, designed for versatile applications that require accurate position sensing. This sensor is an optimal solution for industrial, automotive, and consumer electronics where reliability and precision are paramount.

With its linear output that is directly proportional to the magnetic flux density, the DRV5057 provides a seamless analog interface for systems that need to monitor and measure magnetic fields with high accuracy. The device operates across a wide voltage range from 2.7V to 38V, making it suitable for a broad array of supply conditions. Its low supply current of just 5mA is also a key feature, ensuring energy efficiency in battery-powered applications.

The DRV5057A1QLPG variant comes in a small, leaded package that allows for easy mounting on a printed circuit board (PCB). The package is designed to provide robustness in harsh environments, contributing to the sensor's durability and long-term performance stability. The operating temperature range of -40°C to +125°C ensures the device's functionality under extreme conditions, making it an excellent choice for outdoor and automotive applications where temperature fluctuations are common.

One of the standout features of the DRV5057 is its ability to reject common-mode fields, which enhances its performance in the presence of interfering magnetic fields from nearby sources. This makes the sensor particularly effective in complex environments where other magnetic elements could affect the accuracy of measurements.

Furthermore, the device's simple, two-wire output interface facilitates easy integration into existing systems. Engineers can quickly add the DRV5057A1QLPG sensor to their designs without the need for complex circuitry or signal processing, which can help speed up development time and reduce costs.

In summary, the DRV5057A1QLPG from Texas Instruments is a highly reliable and precise linear Hall effect sensor that stands out for its wide operating voltage range, low power consumption, robust package, and excellent temperature and common-mode field rejection capabilities. It's an ideal choice for designers looking to incorporate accurate position sensing in their next project.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Micronas GmbH
TO92-UT
Need more? Email Us
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4546 $50.0060
270+ $0.3730 $100.7100
420+ $0.3613 $151.7460
575+ $0.3497 $201.0775
740+ $0.3380 $250.1200
990+ $0.3031 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess