EN
  • EN
  • DE

LP2981-30DBVT

Part No LP2981-30DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.37V @ 100mA
Output Current 100mA
Operating Supply Current 95μA to 1.7mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056175-LP2981-30DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2981-30DBVT CAD Model

Description

The LP2981-30DBVT from Texas Instruments is a high-performance, micro-power, low-dropout (LDO) voltage regulator, designed to deliver a stable and precise 3.0V output voltage. This particular regulator is well-suited for battery-powered applications due to its low power consumption and small footprint. The LP2981 series offers exceptional regulation over variations in supply voltage, load, and temperature.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, ideal for powering sensitive electronic circuits.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% over temperature, line, and load variations.
  • Low Dropout: The low dropout voltage, typically 280 mV at full load, ensures efficient operation even with input voltages close to the output voltage.
  • Low Quiescent Current: The device consumes only 850 µA of quiescent current, which helps to extend battery life in portable applications.
  • Peak Output Current: Capable of delivering up to 100 mA of output current, suitable for a range of low-power devices.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 1 µF, which can help reduce the overall size of the power supply design.
  • Package: Available in the DBV (SOT-23) package, which is compact and suitable for space-constrained applications.

Applications

The LP2981-30DBVT is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • Microcontroller Power Supply

With its impressive feature set, the LP2981-30DBVT is an excellent choice for designers looking for a reliable, high-performance voltage regulator for their next low-power, portable application.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8245 $53.5925
150+ $0.6766 $101.4900
230+ $0.6554 $150.7420
320+ $0.6343 $202.9760
410+ $0.6131 $251.3710
550+ $0.5497 $302.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess