EN
  • EN
  • DE

DRV8300NRGER

Part No DRV8300NRGER
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Inverting, Non-Inverting 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side and Low-Side
Channel Type 3-Phase
Number of Drivers 3
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 750mA, 1.5A
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 105 V
Rise / Fall Time (Typ) 12ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8300
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372508-DRV8300NRGER
Ultra Librarian 3D Model Ultra Librarian DRV8300NRGER CAD Model

Description

Introducing the DRV8300NRGER Motor Driver from Texas Instruments

The DRV8300NRGER by Texas Instruments is a state-of-the-art motor driver designed to cater to the demanding needs of modern industrial and automotive applications. This robust and versatile integrated circuit is engineered to drive three-phase brushless DC (BLDC) motors, providing a high-performance solution for a wide range of products including drones, e-bikes, home appliances, and cooling fans.

Key Features

  • Integrated Smart Gate Drive: The DRV8300NRGER boasts an advanced gate drive with three half-bridges, capable of driving N-channel MOSFETs. This smart gate drive includes features such as adjustable gate drive current, allowing for fine-tuning to match specific MOSFET requirements, leading to optimized performance and efficiency.
  • Comprehensive Protection: Safety is paramount in motor control applications, and the DRV8300NRGER delivers with a suite of protection features. These include overcurrent, overtemperature, undervoltage lockout, and fault indication, ensuring reliable operation and extending the lifespan of the motor and the driver itself.
  • Configurable Operating Modes: Flexibility is at the core of the DRV8300NRGER design, supporting both 6x PWM and 3x PWM input modes for versatile control schemes. This adaptability makes it suitable for a variety of control strategies and application requirements.
  • Efficient Power Use: With an operating voltage range from 6V to 60V, this motor driver is capable of delivering high power while maintaining efficiency, which is critical for battery-powered applications where power conservation is essential.

Design and Integration

The compact VQFN package of the DRV8300NRGER allows for a minimal footprint on the PCB, making it an excellent choice for space-constrained applications. Integrating this motor driver into your design is simplified thanks to its comprehensive datasheet and support tools provided by Texas Instruments, including reference designs and evaluation modules that accelerate development time and help bring your products to market faster.

Overall, the DRV8300NRGER from Texas Instruments represents a sophisticated solution for designers looking to implement high-efficiency, reliable motor control in their next-generation devices. Its combination of advanced features, protection mechanisms, and ease of integration make it a top contender in the field of motor driver technology.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3615 $50.6100
340+ $0.2966 $100.8440
525+ $0.2874 $150.8850
720+ $0.2781 $200.2320
935+ $0.2688 $251.3280
1,245+ $0.2410 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,870 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess