EN
  • EN
  • DE

DRV8436PRGER

Part No DRV8436PRGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 0V ~ 5.3V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8436
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349510-DRV8436PRGER
Ultra Librarian 3D Model Ultra Librarian DRV8436PRGER CAD Model

Description

Introducing the DRV8436PRGER Motor Driver from Texas Instruments

The DRV8436PRGER is a cutting-edge motor driver designed to deliver exceptional performance and versatility for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this motor driver is engineered to provide precise and efficient control of brushed DC motors, stepper motors, and other similar actuator systems.

Key Features

  • Highly Integrated Solution: The DRV8436PRGER integrates a dual-H bridge motor driver, which can drive two DC motors or one stepper motor, reducing the need for multiple components and simplifying the design process.
  • Advanced Protection: It includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the motor and the system from potential damage.
  • Flexible Power Supply: The device operates over a wide power supply range from 4.5V to 36V, making it suitable for various applications from battery-powered devices to industrial equipment.
  • Efficient Operation: With its low RDS(on), the DRV8436PRGER minimizes power dissipation, which enhances efficiency and reduces the need for heat sinking.
  • Configurable Control: The motor driver offers multiple control interfaces, including PWM, PHASE/ENABLE, and independent half-bridge control modes, allowing for easy integration with different microcontroller architectures.

Applications

The DRV8436PRGER is ideal for a broad spectrum of applications, such as:

  • Consumer Electronics (e.g., robotic vacuum cleaners, printers, and cameras)
  • Industrial Automation (e.g., valve controls, conveyor systems)
  • Automotive Systems (e.g., headlight positioners, HVAC actuators)
  • Battery-Powered Devices (e.g., portable medical equipment, hand-held tools)

Design Support

Texas Instruments provides comprehensive design support for the DRV8436PRGER, including detailed datasheets, application notes, and online simulation tools. This ensures that engineers can quickly and effectively integrate this motor driver into their designs, reducing time-to-market and enhancing system performance.

With its combination of performance, efficiency, and versatility, the DRV8436PRGER from Texas Instruments stands out as a superior choice for designers looking to create sophisticated and reliable motor control systems.

You May Also Be Interested in

Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5862 $51.7240
48+ $2.1220 $101.8560
73+ $2.0557 $150.0661
101+ $1.9894 $200.9294
130+ $1.9231 $250.0030
174+ $1.7242 $300.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess