EN
  • EN
  • DE

DRV8662RGPT

Part No DRV8662RGPT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Piezo Haptic Driver with Integrated Boost Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Piezo
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Differential
Interface Analog, PWM
Technology Power MOSFET
Applications Haptic Feedback
Output Current 75mA
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Load 20 V ~ 200 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (4x4)
Win Source Part Number 1168583-DRV8662RGPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8662
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8662RGPT CAD Model

Description

The DRV8662RGPT is a state-of-the-art piezo haptic driver designed and manufactured by Texas Instruments, tailored for applications requiring high-quality tactile feedback. This versatile driver is particularly ideal for enhancing the user experience in touch-enabled devices, such as smartphones, tablets, and wearable technology.

Key Features

  • Integrated Boost Converter: The DRV8662RGPT includes a built-in boost converter that can generate a high voltage up to 200 V from a battery voltage as low as 3 V, ensuring consistent performance even with varying power supply conditions.
  • Flexible Voltage Ranges: It supports a wide input voltage range from 3 V to 5.5 V, making it compatible with various battery technologies and easily integrable into different system designs.
  • Efficient Drive Capability: With the ability to drive both single-ended and differential piezo loads, the DRV8662RGPT is highly efficient, providing strong haptic effects while minimizing power consumption.
  • Adjustable Frequency: The device features a digital interface for frequency control, allowing designers to tune the haptic response to the desired resonance frequency of the piezo actuator for optimal performance.
  • Low Power Operation: It includes a power-down mode that significantly reduces current consumption when not in use, contributing to the overall energy efficiency of the end product.

Applications

The DRV8662RGPT is suited for a variety of applications that require reliable and powerful haptic feedback. These include:

  • Portable Electronics
  • Touchscreen Interfaces
  • Medical Devices
  • Automotive Controls
  • Industrial Human-Machine Interfaces (HMIs)

Product Specifications

Encased in a compact QFN package, the DRV8662RGPT offers a thermal pad for enhanced thermal dissipation, ensuring reliable operation in diverse environments. Its small footprint makes it an excellent choice for space-constrained applications, without compromising on performance.

For detailed information, technical documents, and support resources, visit the Texas Instruments website to access datasheets, application notes, and design tools tailored to assist in the integration of the DRV8662RGPT into your next project.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
DRIVER
Lowest to $5.4417
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5112 $52.6680
35+ $2.8810 $100.8350
54+ $2.7909 $150.7086
75+ $2.7009 $202.5675
96+ $2.6109 $250.6464
129+ $2.3408 $301.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess