EN
  • EN
  • DE

DRV8824PWPR

Part No DRV8824PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Stepper Motor Controller 28-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1 to 1/32
Applications General Purpose
Output Current 1.6A
Supply Voltage - Operating 8.2 V to 45 V
Voltage - Load 8.2 V to 45 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 014636-DRV8824PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DRV8824
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DRV8824PWPR CAD Model

Description

Overview of DRV8824PWPR

The DRV8824PWPR is a micro-stepping motor driver IC that enables precise control over stepper motors. It offers a versatile solution for motor-driven applications, enhancing performance and reliability.

  • Applications:
    • Automated actuators
    • Industrial automation
    • Pick and place machines
  • Features and Benefits:
    • Compact design with heat management
    • Adjustable current control
    • Easy interfacing with microcontroller systems
  • Additional Details: Operating voltage range: 8.2-45V; Supports up to 1.5A full-scale current per phase

You May Also Be Interested in

Monolithic Power Systems Inc.
Motor Driver DMOS Serial 24-QFN (4x4)
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRIVER PAR 5CH / Motor Driver
Lowest to $7.8046
Infineon Technologies
Motor Driver Power MOSFET Parallel PG-VQFN-48-14
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER STEPPING 64QFP / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Motor Driver Parallel 64-HQFP (10x10)
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS Parallel 48-QFN (7x7)
Need more? Email Us
Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $6.8993
Rohm Semiconductor
IC MOTOR DRIVER SMD / Motor Driver
Lowest to $0.7819
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS PWM 16-TSSOP
Lowest to $0.4706

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5122 $52.9270
85+ $1.2408 $105.4680
125+ $1.2020 $150.2500
175+ $1.1633 $203.5775
225+ $1.1245 $253.0125
300+ $1.0082 $302.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess