EN
  • EN
  • DE

DS10CP152QMA

Part No DS10CP152QMA
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS10CP152Q Automotive 1.5 Gbps 2X2 LVDS Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168679-DS10CP152QMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS10CP152QMA CAD Model

Description

Introducing the DS10CP152QMA from Texas Instruments

The DS10CP152QMA is a high-performance, low-power, dual-channel LVDS repeater designed by Texas Instruments to meet the demanding requirements of today's fast-paced data communication systems. This advanced semiconductor device is engineered to provide a reliable and efficient means of driving LVDS signals over long distances, while maintaining signal integrity and minimizing power consumption.

Key Features

  • High Data Rate: The DS10CP152QMA supports high-speed data rates up to 3.125 Gbps, making it suitable for a wide range of applications, including high-resolution video, high-speed data acquisition, and high-frequency clock distribution.
  • Dual LVDS Channels: With dual LVDS channels, this repeater can simultaneously transmit and receive data, providing flexibility and efficiency in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the DS10CP152QMA operates with a minimal power draw, helping to reduce overall system power requirements and heat generation.
  • Enhanced Signal Integrity: The device incorporates advanced technology to enhance signal integrity, reduce jitter, and improve noise immunity, ensuring reliable data transmission even in harsh environments.
  • Wide Operating Temperature Range: The DS10CP152QMA is built to perform reliably over a broad temperature range, making it suitable for industrial and automotive applications.
  • Small Form Factor: Housed in a compact QFN package, the DS10CP152QMA saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the DS10CP152QMA makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • High-speed point-to-point data transmission
  • Backplane and cable driving
  • Networking and telecommunications equipment
  • High-definition video interfaces and displays
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

With its combination of speed, power efficiency, and robust performance, the DS10CP152QMA from Texas Instruments stands out as a preferred solution for designers looking to enhance their high-speed data communication systems. Whether you're developing cutting-edge video technology or sophisticated industrial networks, the DS10CP152QMA is engineered to help you achieve your design objectives with confidence.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5727 $52.5816
19+ $5.3930 $102.4670
29+ $5.2245 $151.5105
40+ $5.0560 $202.2400
52+ $4.8874 $254.1448
69+ $4.3818 $302.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,397 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess