EN
  • EN
  • DE

DS110DF111SQ/NOPB

Part No DS110DF111SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RETIMER 2CH MULTI-RATE 24WQFN / LVDS Buffer 11300Mbps 1.25V 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Interface Serial
Operating Supply Voltage 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Mounting SMD
Win Source Part Number 772897-DS110DF111SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS110DF111
Introduction Date May 16, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS110DF111SQ/NOPB CAD Model

Description

Product Overview: DS110DF111SQ/NOPB

The DS110DF111SQ/NOPB from Texas Instruments is a high-performance, low-power, dual-channel retimer with an integrated signal conditioning enhancement. This device is designed to extend the reach and improve the signal integrity of high-speed serial links in a variety of applications, including data centers, high-performance computing, and telecommunications equipment.

Key Features

  • High-Speed Performance: The DS110DF111SQ/NOPB supports data rates up to 10.3125 Gbps, making it suitable for 10G Ethernet, Fibre Channel, and other high-speed data interfaces.
  • Dual-Channel Operation: This retimer offers two independent channels, allowing for simultaneous bidirectional operation, which is essential for applications requiring full-duplex communication.
  • Signal Conditioning: The device includes advanced signal conditioning capabilities such as continuous-time linear equalization (CTLE), decision feedback equalization (DFE), and clock and data recovery (CDR) circuits to enhance signal integrity and extend the reach of copper and backplane interconnects.
  • Low Power Consumption: Designed with power efficiency in mind, the DS110DF111SQ/NOPB operates with reduced power consumption, contributing to overall system energy savings.
  • Flexible Interface: It features a flexible I/O interface that is compatible with a wide range of industry-standard protocols, enabling easy integration into existing designs.
  • Robust Operation: The device is built to withstand harsh industrial environments and is characterized for operation from -40°C to 85°C.

Applications

The DS110DF111SQ/NOPB is ideal for applications that demand high-speed data transfer and robust signal integrity, such as:

  • Data Center Networking
  • High-Performance Computing
  • Telecommunications Equipment
  • Backplane and Copper Cabling Systems
  • Enterprise Networking

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS110DF111SQ/NOPB is no exception. It is offered in a lead-free, environmentally friendly package and is compliant with RoHS standards. The device is also part of TI's extensive support and reliability ecosystem, ensuring long-term availability and performance for critical system designs.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4852 $67.4556
6+ $18.4494 $110.6964
9+ $17.8728 $160.8552
12+ $17.2963 $207.5556
15+ $16.7197 $250.7955
21+ $14.9901 $314.7921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess