EN
  • EN
  • DE
  • IT

DS110DF111SQ

Part No DS110DF111SQ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case WQFN24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714079-DS110DF111SQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS110DF111SQ CAD Model

Description

The DS110DF111SQ from Texas Instruments is a high-performance, low-power, dual-channel retimer designed to enhance signal integrity for high-speed data communication. This advanced semiconductor device is adept at extending the reach and improving the performance of high-speed serial links in a variety of applications, including data centers, high-performance computing, and enterprise networking equipment.

Key Features

  • High-Speed Performance: The DS110DF111SQ supports data rates up to 10.3125 Gbps per channel, making it ideal for 10G Ethernet, 8G Fibre Channel, and other high-speed data protocols.
  • Energy Efficiency: Designed with power efficiency in mind, it features low-power operation to minimize thermal footprint and reduce power consumption in high-density systems.
  • Signal Conditioning: Its advanced signal conditioning capabilities include programmable equalization, output swing, and flat gain to optimize performance over various physical media.
  • Flexibility: The device offers flexibility with programmable settings that can be adjusted to match specific system requirements, ensuring compatibility with a wide range of platforms and data rates.
  • Reliability: Texas Instruments' commitment to quality ensures that the DS110DF111SQ is a reliable component for mission-critical systems where consistent performance is key.

Applications

The versatility of the DS110DF111SQ allows it to be used across a spectrum of applications. It is particularly well-suited for:

  • Data Center Infrastructure
  • High-Performance Computing
  • Networking Equipment such as Routers and Switches
  • Storage Area Networks
  • Telecommunications Equipment

Technical Specifications

Parameter Value Data Rate Up to 10.3125 Gbps Channels Dual Channel Power Consumption Low Power Package WQFN-40

For those seeking to improve signal integrity and system reliability in high-speed data environments, the DS110DF111SQ from Texas Instruments stands out as a robust and adaptable solution.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7834 $69.7834
2+ $67.6027 $135.2054
3+ $65.4220 $196.2660
4+ $63.2412 $252.9648
6+ $56.6990 $340.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess