EN
  • EN
  • DE

DS125RT410SQE/NOPB

Part No DS125RT410SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48WQFN / Low-Power Multi-Rate Quad Channel Retimer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Ethernet
Interface I2C
Supply Voltage (V) 2.375V ~ 2.625V
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Mounting Style SMD
Part Number Series DS125RT410
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811545-DS125RT410SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian DS125RT410SQE/NOPB CAD Model

Description

The DS125RT410SQE/NOPB is a state-of-the-art retimer from Texas Instruments, designed to enhance signal integrity for high-speed signal transmissions. This cutting-edge device is a crucial component in modern digital communication systems, offering improved performance and reliability for a wide range of applications.

Key Features

  • High-Speed Performance: The DS125RT410SQE/NOPB supports multi-gigabit data rates up to 12.5 Gbps per channel, making it suitable for high-speed data transfer applications.
  • Channel Configuration: This retimer features a quad-channel configuration, providing flexibility and scalability for system designs.
  • Signal Conditioning: It includes advanced signal conditioning capabilities, such as programmable equalization, output swing, and flat gain, to optimize performance over various physical mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the device maintains low power consumption without compromising on performance.
  • Robust Operation: With built-in diagnostics and error reporting features, the DS125RT410SQE/NOPB ensures reliable operation and easy troubleshooting.
  • Wide Application Range: Its versatility makes it ideal for use in data centers, enterprise networking, wireless infrastructure, and high-performance computing.

Technical Specifications

  • Package: Supplied in a 64-WQFN (9x9) package, it is compact and suitable for space-constrained applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring performance in challenging environmental conditions.
  • Compliance: It is compliant with multiple industry standards, including PCIe, SATA/SAS, USB, and others, ensuring broad compatibility with various protocols.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS125RT410SQE/NOPB is no exception. This product is designed to meet the rigorous demands of modern electronic systems, ensuring both high performance and long-term reliability. The device is RoHS compliant and lead-free, reflecting TI's dedication to environmental responsibility.

Ordering Information

The DS125RT410SQE/NOPB is available for order now. For detailed product information, support, and ordering, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1385 $58.2770
5+ $23.9086 $119.5430
7+ $23.1614 $162.1298
9+ $22.4143 $201.7287
12+ $21.6671 $260.0052
16+ $19.4257 $310.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess