EN
  • EN
  • DE

DS160PR822NJXR

Part No DS160PR822NJXR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE 4.0, 16 GBPS, 8-CHANNE  /  Buffer, ReDriver 8 Channel 16Gbps 64-WQFN (5.5x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications PCI Express
Input LVCMOS
Output Differential
Data Rate (Max) 16Gbps
Number of Channels 8
Delay Time 90ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 260mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (5.5x10)
Base Product Number DS160PR822
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DS160PR822NJXRTR
Standard Package 3,000
Win Source Part Number 1209030-DS160PR822NJXR
Ultra Librarian 3D Model Ultra Librarian DS160PR822NJXR CAD Model

Description

The DS160PR822NJXR is a state-of-the-art signal conditioning and retimer integrated circuit (IC) designed and manufactured by Texas Instruments. This high-performance product is engineered to enhance signal integrity for high-speed serial links, ensuring reliable data transmission over long and challenging media such as printed circuit boards (PCBs) and cables.

Key Features

  • High-Speed Performance: The DS160PR822NJXR is capable of retiming signals at speeds up to 16 Gbps, making it suitable for a wide range of high-speed data applications, including enterprise networking, storage systems, and high-performance computing.
  • Advanced Signal Conditioning: This IC provides superior signal conditioning capabilities, including equalization, clock and data recovery (CDR), and output de-emphasis, which help to overcome signal degradation over long distances.
  • Low Power Consumption: Designed with power efficiency in mind, the DS160PR822NJXR operates with low power consumption, reducing the thermal footprint and energy costs for systems in which it is deployed.
  • Flexibility: The device supports various data rates and protocols, offering design flexibility for engineers and compatibility with a broad range of industry standards.
  • Robust Design: Texas Instruments' commitment to quality ensures that the DS160PR822NJXR is built for reliability and robust operation in diverse environments and applications.

Applications

The DS160PR822NJXR is versatile and can be used in multiple applications where signal integrity is critical. It is particularly well-suited for high-speed data transmission in:

  • Data Centers
  • Networking Equipment
  • Server and Storage Systems
  • Wireless Infrastructure
  • Telecommunications

Technical Specifications

The DS160PR822NJXR comes in a compact, surface-mount package that is convenient for modern PCB design layouts. Its technical specifications include a wide temperature range for operation and adherence to industry standards for signal integrity and reliability.

With its combination of performance, power efficiency, and flexibility, the DS160PR822NJXR from Texas Instruments represents a premier solution for designers looking to optimize high-speed data paths in their electronic systems.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4880 $70.4640
6+ $19.2722 $115.6332
9+ $18.6700 $168.0300
12+ $18.0677 $216.8124
15+ $17.4655 $261.9825
20+ $15.6587 $313.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess