EN
  • EN
  • DE

DS26C31MW/883

Part No DS26C31MW/883
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description CMOS QUAD TRI STATE DIFFERENTIAL / 4/0 Driver RS422 16-CFlatPack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Driver
Protocol RS422
Number of Drivers/Receivers 4/0
Data Rate 30Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFlatPack
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586505-DS26C31MW/883
Ultra Librarian 3D Model Ultra Librarian DS26C31MW/883 CAD Model

Description

Product Overview: DS26C31MW/883

The DS26C31MW/883 is a robust, CMOS Quad Differential Line Driver designed and manufactured by Texas Instruments, renowned for their commitment to high-quality electronic components. This product is specifically engineered to deliver reliable performance in demanding applications, making it an ideal choice for military, aerospace, and industrial environments where durability and precision are paramount.

Key Features

  • Rugged Design: The DS26C31MW/883 is characterized for operation from -55°C to +125°C, ensuring reliable functionality in extreme temperature conditions.
  • High-Speed Operation: This line driver is capable of handling data rates up to 20Mbps, providing efficient communication for high-speed data transmission requirements.
  • Differential Line Driver: With its differential signaling, the device offers improved noise immunity and allows for long-distance data transmission with reduced electromagnetic interference (EMI).
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Tri-State Outputs: Equipped with tri-state output buffers, the DS26C31MW/883 allows for connection to a bus without interfering with other drivers.

Applications

The DS26C31MW/883 is versatile and can be utilized in a wide array of applications, including:

  • Telecommunications
  • Industrial Control Systems
  • Avionics
  • Ground Support Equipment
  • High-Reliability Data Communications

Product Specifications

Constructed with a military-grade build, the DS26C31MW/883 meets stringent MIL-STD-883 specifications. The device is offered in a 16-pin ceramic DIP (Dual In-line Package), ensuring robust physical protection and ease of integration into various circuit designs. The line driver operates with a single 5V power supply and features four independent driver circuits, each with its own enable input for flexible control.

Quality and Reliability

Texas Instruments' DS26C31MW/883 is a testament to their dedication to quality. Each device undergoes rigorous testing to ensure it meets the high reliability standards required for mission-critical applications. With its combination of performance, durability, and precision, the DS26C31MW/883 stands out as a superior choice for designers seeking a dependable line driver solution.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2241 $56.0169
20+ $5.1070 $102.1400
31+ $4.9474 $153.3694
42+ $4.7878 $201.0876
55+ $4.6282 $254.5510
73+ $4.1494 $302.9062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess