EN
  • EN
  • DE

DS26LS32MJ/883Q

Part No DS26LS32MJ/883Q
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 759780-DS26LS32MJ/883Q
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26LS32MJ/883Q CAD Model

Description

The DS26LS32MJ/883Q is a high-performance quad differential line receiver designed to meet the stringent requirements of MIL-STD-883. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is engineered to provide reliable, high-speed data transmission in complex military and aerospace applications.

Key Features

  • Quadruple Differential Line Receivers: The device contains four independent differential line receivers, each capable of handling balanced or unbalanced digital data transmission.
  • High-Speed Operation: With its ability to support high data rates, the DS26LS32MJ/883Q is suitable for applications requiring fast and accurate data processing.
  • MIL-STD-883 Compliance: The product is built to comply with the military standard, ensuring robust performance in harsh environments.
  • Wide Range of Supply Voltages: It operates over a wide range of supply voltages from 4.75V to 5.25V, providing design flexibility for various system requirements.
  • Integrated Termination Resistors: On-chip termination resistors help to simplify board design and reduce external component count.
  • Logic-Level Outputs: The outputs are TTL/CMOS compatible, allowing for easy interfacing with digital systems.

Applications

The DS26LS32MJ/883Q is ideal for critical communication systems, avionics, space equipment, and other high-reliability applications that demand consistent performance in extreme conditions. Its ability to handle long transmission lines and to reject common mode noise makes it an excellent choice for data transmission in electrically noisy environments.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The DS26LS32MJ/883Q is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected for military-grade components. This includes temperature cycling, burn-in, and life testing to guarantee performance over the device's operational life.

Conclusion

The DS26LS32MJ/883Q from Texas Instruments represents the pinnacle of robust, high-speed data communication technology, designed to operate reliably in the most demanding of conditions. With its combination of speed, reliability, and MIL-STD-883 compliance, it is an essential component for any application where failure is not an option.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1279 $50.2558
5+ $20.6178 $103.0890
8+ $19.9735 $159.7880
11+ $19.3292 $212.6212
14+ $18.6849 $261.5886
18+ $16.7520 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess