EN
  • EN
  • DE

DS32EV400SQ/NOPB

Part No DS32EV400SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DisplayPort™ Quad Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Signal Processing
Interface Serial
Operating Supply Voltage 2.5V, 3.3V
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Mounting SMD
Win Source Part Number 1169301-DS32EV400SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS32EV400
Introduction Date October 01, 2006
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS32EV400SQ/NOPB CAD Model

Description

DS32EV400SQ/NOPB - Texas Instruments

The DS32EV400SQ/NOPB is a state-of-the-art quad channel equalizer optimized for enhancing the signal integrity of high-speed serial links. Manufactured by Texas Instruments, a leader in semiconductor design, this device is crucial for applications that require extended cable lengths and robust data transmission in challenging environments.

Designed to operate over a single 3.3V supply, the DS32EV400SQ/NOPB offers a low-power solution for signal conditioning. Its primary function is to compensate for the losses incurred in printed circuit board (PCB) traces, cables, and connectors, ensuring reliable communication over distances that would otherwise degrade signal quality significantly. This makes it an ideal choice for industries such as telecommunications, computing, and professional video broadcasting, where maintaining signal integrity is essential for high-speed data transfer.

The device features four independent channels that can operate at speeds up to 3.2 Gbps, providing flexibility and scalability for various design requirements. Each channel has programmable settings that allow designers to optimize the equalizer for their specific application, including control over the equalization levels, input thresholds, and output swing. This customization capability enables the DS32EV400SQ/NOPB to support a wide range of high-speed serial protocols, including SATA, SAS, XAUI, and PCIe.

Another notable feature of the DS32EV400SQ/NOPB is its signal conditioning ability, which enhances the eye diagram of the received signals, thereby increasing the data transmission reliability and reducing bit error rates. The device also includes a loss-of-signal (LOS) detection feature, which can be used to trigger system-level protective measures when signal integrity falls below a predefined threshold.

Encased in a compact 24-pin QFN package, the DS32EV400SQ/NOPB is designed for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures. As indicated by the "NOPB" suffix in its part number, this device is lead-free and RoHS compliant, aligning with environmental regulations and standards for electronic components.

In summary, the DS32EV400SQ/NOPB from Texas Instruments is a high-performance solution for enhancing the signal quality of high-speed data communication, ensuring that systems can maintain high throughput and data integrity even in demanding conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0341 $54.2046
14+ $7.4126 $103.7764
21+ $7.1809 $150.7989
29+ $6.9493 $201.5297
38+ $6.7177 $255.2726
50+ $6.0227 $301.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess