EN
  • EN
  • DE

DS3696AM/NOPB

Part No DS3696AM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULTI RS485/RS422 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034891-DS3696AM/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 95
Ultra Librarian 3D Model Ultra Librarian DS3696AM/NOPB CAD Model

Description

Product Overview: DS3696AM/NOPB

The DS3696AM/NOPB is a high-quality integrated circuit from Texas Instruments, designed to meet the stringent requirements of communication and networking applications. This versatile line driver and receiver is part of the industry-leading portfolio of interface solutions that Texas Instruments is renowned for.

Key Features

  • Multi-Protocol Support: The DS3696AM/NOPB is capable of interfacing with various communication protocols, making it a flexible solution for a range of applications.
  • High-Speed Operation: Engineered for high-speed data transmission, this device ensures reliable performance in environments where speed is critical.
  • Robust Electrical Characteristics: With its excellent signal integrity and noise immunity, the DS3696AM/NOPB maintains the integrity of data even in electrically noisy environments.
  • Low Power Consumption: The device is optimized for low power operation, helping to reduce the overall power consumption of the systems in which it is used.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The DS3696AM/NOPB is ideal for use in a variety of communication infrastructure equipment, including:

  • Network routers and switches
  • Data acquisition systems
  • Industrial control systems
  • Telecommunication interfaces

Quality and Reliability

Texas Instruments is committed to delivering products that adhere to the highest standards of quality and reliability. The DS3696AM/NOPB is no exception and is backed by rigorous testing and Texas Instruments' reputation for excellence in manufacturing. This ensures that customers can integrate this component into their designs with confidence, knowing it will provide reliable service for the lifetime of their products.

Environmental Considerations

The DS3696AM/NOPB is available in a lead-free package, reflecting Texas Instruments' commitment to environmental sustainability. The device complies with RoHS regulations, making it a responsible choice for manufacturers looking to minimize the environmental impact of their products.

With its robust feature set and Texas Instruments' guarantee of quality, the DS3696AM/NOPB is an excellent choice for designers seeking a high-performance line driver and receiver for their communication applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess