EN
  • EN
  • DE

DS36C200IM

Part No DS36C200IM
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822042-DS36C200IM
Ultra Librarian 3D Model Ultra Librarian DS36C200IM CAD Model

Description

Product Overview: DS36C200IM from Texas Instruments

The DS36C200IM is a robust, high-performance differential bus transceiver from the reputable electronics manufacturer, Texas Instruments. It is designed to meet the stringent requirements of bidirectional data communication on multipoint bus transmission lines. This transceiver is a part of the family of devices intended for balanced communication, which ensures high signal integrity in noisy environments.

Key Features

  • Compatibility: The DS36C200IM is compatible with the TIA/EIA-485A standard, making it suitable for serial data transmission over long distances and in electrically noisy environments.
  • Bus-Pin ESD Protection: It offers an impressive Electrostatic Discharge (ESD) protection for bus pins, which exceeds ±15 kV using the Human Body Model (HBM), ensuring durability and reliability.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that prevents damage from excessive power dissipation.
  • Low Power Consumption: With its low-power consumption design, the DS36C200IM is ideal for power-sensitive applications.
  • High Data Rate: It supports data rates up to 20 Mbps, facilitating high-speed data communication for a wide range of applications.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial applications.

Applications

The DS36C200IM is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale Equipment

Package and Quality

The Texas Instruments DS36C200IM comes in an SOIC (Small Outline Integrated Circuit) package, which is highly favored for its small footprint and ease of integration into various circuit designs. The product adheres to Texas Instruments' strict quality control measures, ensuring high reliability and performance consistency for critical applications.

For engineers and designers looking for a reliable transceiver capable of withstanding harsh conditions while delivering high-speed data, the DS36C200IM is an excellent choice that combines performance with durability.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess